location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp rp5800 Retail System i5-2400 3.1 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
rp5800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp5800 Retail System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP371UP
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP rp rp5800 Retail System i5-2400 3.1 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 3.1 GHz
  • - DDR3 4 GB
  • - HDD 250 GB
  • - Ethernet LAN
  • - 240 W
Long product name HP rp rp5800 Retail System i5-2400 3.1 GHz :
The long product name of HP rp rp5800 Retail System i5-2400 3.1 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

rp5800 Retail System - Intel Core i5-2400 (3.10GHz, 6MB, 4 cores), 4GB DDR3 1333MHz, 250GB HDD SATA 7200rpm, Gigabit LAN, 240W, Windows 7 Pro
More>>>
HP rp rp5800 Retail System i5-2400 3.1 GHz:
The official description of HP rp rp5800 Retail System i5-2400 3.1 GHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced features enable retailers to standardize on one system to run mission critical operations. Expandable and highly configurable for easy implementation into your existing ecosystem; choose operating systems, Intel® processors, storage, and memory.

High performance
- Available with a choice of operating systems, Intel® processors, mass storage, removable media, and memory. The HP rp5800 has a flexible design that you can customize to fit your needs.
- The Intel® Core™ vPro™ processors provide hardware-based remote management technologies enabling a stable, secure and reliable IT infrastructure.
- Dual-integrated graphics ports, a VGA port and DisplayPort (new on this platform) provide support for both cashier-facing and a cashier-facing display to help create a richer and more engaging customer experience.
- Retail System configurations with RAID support and Solid State Drives enhance data protection and offer greater durability.

Expandable and configurable
- With extra memory slots, multiple PCI or PCI Express (PCIe) slots, 3.5”/5.25” bays, and optional optical drives, the HP rp5800 Retail System has a flexible design that you can customize to fit your retail environment.
- Choose the combination of HDD/SSD and ODD/eSATA storage devices that’s right for you. The HP rp5800 Retail System has 3 drive bays to allow you to take advantage of the latest technology while still working within your existing ecosystem.
- Connect to a broad range of point-of-sale peripherials [www.hp.com/go/pos] and options for greater productivity and flexibility to fit in your retail environment.

Stable and manageable
- Reliable, retail-hardened engineering helps reduce downtime and keep your store running smoothly. The ruggedized Retail system and 40ºC ambient temperature support extend longevity through your normal business activities. For more extreme environments, a 50ºC kit is available (on limited configurations).
- Intel® vPro™ Technology enables out-of-band management making it possible to do remote support of POS Systems in any power state and without a working operating system environment. It also facilitates remote management capabilities which assist retailers in managing many stores from one central location. This can also apply to digital signage applications for driving content remotely.

Works with your environment
- Designed to fit retail locations, the HP Integration Assembly, sold separately, is available in four parts. The Terminal Enclosure provides extra security and protection for cables, I/O ports and against dust, while the Integration Tray Assembly keeps peripherals neatly contained – either on top of the HP rp5800 Enclosure Assembly, the Heavy Duty Cash Draw or directly on the counter.
- With room for a keyboard, printer, and barcode scanner, the flexible design allows for various configurations depending on retailers’ needs. The Pole Mount Assembly and Display Arm Assembly enable the mounting of multiple monitors for customer and employee use.
- To make your transition to new hardware easier, the HP rp5800 Retail System has the same footprint and physical size as the HP rp5700 so it fits in your current space and offers broad OS support with Windows 7 and Microsoft Windows POSReady 2009.

Short summary description HP rp rp5800 Retail System i5-2400 3.1 GHz:
This short summary of the HP rp rp5800 Retail System i5-2400 3.1 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp rp5800 Retail System, Intel® Core™ i5, i5-2400, 2nd gen Intel® Core™ i5, 3.1 GHz, Intel® Q67 Express, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7

Long summary description HP rp rp5800 Retail System i5-2400 3.1 GHz:
This is an auto-generated long summary of HP rp rp5800 Retail System i5-2400 3.1 GHz based on the first three specs of the first five spec groups.

HP rp rp5800 Retail System. Processor family: Intel® Core™ i5, Processor model: i5-2400, Processor generation: 2nd gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3, Maximum internal memory: 16 GB. Total storage capacity: 250 GB, Storage media: HDD, HDD capacity: 250 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 2000. Certification: FCC, B, CE, TUV

Processor
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2400
Processor frequency
3.1 GHz
Motherboard chipset
Intel® Q67 Express
Compatible processor series
Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
Memory
Internal memory *
4 GB
Internal memory type
DDR3
Maximum internal memory
16 GB
Memory clock speed
1333 MHz
Storage
Total storage capacity *
250 GB
Storage media *
HDD
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 2000
Features
Certification
FCC, B, CE, TUV
Multimedia
Audio system
HD
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
7
VGA (D-Sub) ports quantity
1
Ports & interfaces
Line-out
Yes
RS-232 ports
2
PS/2 ports quantity
2
Software
Operating system installed *
Windows 7 Professional
Power
Power supply
240 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-30 - 65 °C
Storage relative humidity (H-H)
0 - 95%
Non-operating altitude
0 - 9144 m
Operating altitude
0 - 3048 m
Ergonomics
Internal drive bays
2 x 3.5"
External drive bays
1 x 5.25"
Weight & dimensions
Weight
6.84 kg
Security
Security features
AES, WPA, WPA2, WEP
Cable lock slot
Yes
Cable lock slot type
Kensington
Other features
Dimensions (WxDxH)
338 x 379 x 100 mm
I/O ports
1 x DisplayPort 1 x Audio in 1 x Audio out 1 x RJ-12
Memory slots
4 DIMM
Power requirements
100 - 240 VAC, 50/60 Hz
Networking features
Gigabit LAN
Display
No