Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8460p Platinum 35.6 cm (14") 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8460p
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM669UP
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8942
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 06 Aug 2019 09:44:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP EliteBook 8460p Platinum 35.6 cm (14") 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional :
The short editorial description of HP EliteBook 8460p Platinum 35.6 cm (14") 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional

EliteBook 8460p - Intel Core i5-2520M (2.5GHz, 3MB L3), 128GB SSD, 4GB DDR3 1333MHz, Intel GMA HD 3000 Graphics, 35.56 cm (14") TFT LCD LED-backlit, DVD SuperMulti DL, Gigabit LAN, Wi-Fi, SD/MMC, Express Card/54, 1 x eSATA/USB 2.0, 1 x VGA, Windows 7 Pro 64-bit
More>>>
HP EliteBook 8460p Platinum 35.6 cm (14") 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional:
The official marketing text of HP EliteBook 8460p Platinum 35.6 cm (14") 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional as supplied by the manufacturer

Business masterpiece. Build projects, inspire teams and impress clients with a vibrant 14.0-inch diagonal HD display and graphics performance options. Outstanding battery-life and a rugged design make this the mobile professional's essential tool.

Featuring Genuine Windows® 7 Professional and/or other operating systems

Equipped to get the job done
- Gain strong processor capabilities, wireless functionality and a 14.0-inch diagonal HD display.

Professional performance
- Create documents, spreadsheets and presentations without slow load times, freeze-ups or stalls. This streamlined workhorse helps you complete projects fast and efficiently.

Amazing battery life
- Fly for hours, give a presentation and still have enough power to check email at the hotel, thanks to industry-leading battery life — up to 32.5 hours.

Military-standard durability
- Don’t worry about bumps, drops or scuffs. The purposeful design of the HP EliteBooks translates into true business-rugged notebooks. The sleek platinum casing and military-grade testing for drop, vibration, dust, altitude and high temperature helps ensure your notebook can survive rough travels and tough work locations.

Graphics options
- Create presentations, display detailed images and produce basic visuals with your choice of graphics options.

Easy charging and docking
- Get charging equipment that works across all your notebooks. Perfect for shared work environments, all HP Business Notebooks can be charged on the HP 90W or the HP 120W Advanced Docking Station—so your business can do more with less.

Short summary description HP EliteBook 8460p Platinum 35.6 cm (14") 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional:
This short summary of the HP EliteBook 8460p Platinum 35.6 cm (14") 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8460p, 2nd gen Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 4 GB, 128 GB, Windows 7 Professional

Long summary description HP EliteBook 8460p Platinum 35.6 cm (14") 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional:
This is an auto-generated long summary of HP EliteBook 8460p Platinum 35.6 cm (14") 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional based on the first three specs of the first five spec groups.

HP EliteBook 8460p. Form factor: Clamshell. Processor family: 2nd gen Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter. Operating system installed: Windows 7 Professional. Product colour: Platinum. Weight: 2.07 kg

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Platinum
Form factor *
The shape or design of the product.
Clamshell
Housing material
What the casing of the product is made of.
Aluminium
Intel segment tagging
Enterprise
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i5-2520M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.2 GHz
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 988
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-2500 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® QM67 Express
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Processor manufacturer
The manufacturer that produced the processor.
Intel
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
128 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
128 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1300 MHz
On-board graphics adapter ID
0x116
Audio
Audio system
System used to play music or speech.
SRS Premium
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 4 (802.11n)
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit LAN
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
eSATA/USB 2.0 ports quantity
The nunber of eSATA/USB 2.0 ports (connection sockets).
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Combo headphone/mic port
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Ports & interfaces
TV out
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Spill resistant keyboard
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Supported instruction sets
AVX
Processor code
SR048
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52229
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Certificates
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Wi-Fi certified
Wi-Fi is a popular technology to exchange data wirelessly, using radio waves, over a computer network.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
UL, CSA, FCC, ICES, NZ A-Tick, CCC, VCCI, KCC, BSMI, CE, ACPI
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.07 kg
Width *
The measurement or extent of something from side to side.
338 mm
Depth *
The distance from the front to the back of something.
231.3 mm
Height
The measurement of the product from head to foot or from base to top.
31.8 mm
Width (imperial)
33.8 cm (13.3")
Depth (imperial)
23.1 cm (9.11")
Height (imperial)
3.18 cm (1.25")
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Wi-Fi
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Ethernet interface type
Gigabit Ethernet
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 20:49:24
Uk has collected 40 expert reviews for HP EliteBook 8460p Platinum 35.6 cm (14") 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 20:49:24
Nl heeft 40 proffesionele recensies verzameld voor HP EliteBook 8460p Platina 35,6 cm (14") Tweede generatie Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 20:49:24
Fr a recueilli 40 avis d’experts pour HP EliteBook 8460p Platine 35,6 cm (14") Intel® Core™ i5 de 2e génération 4 Go DDR3-SDRAM 128 Go Disque dur Windows 7 Professional et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 20:49:24
De hat 40 Expertenmeinungen über HP EliteBook 8460p Platin 35,6 cm (14 Zoll) Intel® Core™ i5 der zweiten Generation 4 GB DDR3-SDRAM 128 GB Festplatte Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 20:49:24
Testseek ha raccolto 40 recensioni da parte di esperti per HP EliteBook 8460p Platino 35,6 cm (14") Intel® Core™ i5 di seconda generazione 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 20:49:24
Es ha coleccionado 40 opiniones de expertos para HP EliteBook 8460p Platino 35,6 cm (14") 2ª generación de procesadores Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB Unidad de disco duro Windows 7 Professional y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 20:49:24
Dk har samlet 40 ekspertanmeldelser for HP EliteBook 8460p Platin 35,6 cm (14") 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 20:49:24
Se har samlat in 40 experttester för HP EliteBook 8460p Platimun 35,6 cm (14") 2:a generationens Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB HDD Windows 7 Professional och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:29:29
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:29:29
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:29:29
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:29:29
83%
Source Review comments Score
zdnet.co.uk
Updated:
2013-05-12 20:49:24
Hewlett-Packard's 14in. EliteBook 8460p is a very solid notebook, designed to survive the knocks and bumps associated with frequent travel. With 13 configurations listed at HP's web site there's plenty of choice: prices start at £884 (ex. VAT), topping out at £1,325...
Good Solid, rugged design, Great screen, Ambient light sensor for screen, Plenty of offtheshelf configurations...
Bad On the heavy side, Moderate battery life, No keyboard backlight, Keyboard design and layout could be better...
Bottom line The Elitebook 8460p is a robust 14in. notebook whose metal chassis provides plenty of protection, albeit with the trade-off of extra weight. We don't like the keyboard design, but the matte screen is superb. We also appreciate the range of off-the-shel...
81%
pocket-lint.com
Updated:
2013-05-12 20:49:24
The brushed aluminium case over a magnesium chassis makes the HP EliteBook 8640p look business-like and well built, and that's exactly what this Core i5 14" laptop is. Stylish without any extreme design styling, it's crammed with ports and useful feat...
Good Powerful, packed with ports and features for the business users, good screen, better-than-average sound...
Bad Big and pricey, you may be paying for features you won't use, standard battery life could be better...
Bottom line The Elitebook is a great machine with lots to offer a business user. The only real issues are the weight and chunky price...
80%
Zdnet.com.au
Updated:
2013-05-12 20:49:24
Tweet HP's Elitebook feels oddly anachronistic. Perhaps it's the black keys on the plastic faux aluminium design, with the darker grey touch-pad that makes it feel oh-so '80s. It could be the round buttons at the top right that toggle the Wi-Fi, loa...
Good Muted screen is easier on the eyes, Multicarrierenabled 3G module, SSD option brings huge performance, Great connectivity...
Bad Keyboard LED downlamp is useless...
Bottom line We like what the Elitebook brings to the party. The high resolution, muted screen will be great for all-day computing, and the multi-carrier 3G module is a big boon for those who need to travel, but don't want to be locked into one particular carrier.
80%
goodgearguide.com.au
Updated:
2013-05-12 20:49:24
The performance of the HP EliteBook 8460p was fast in our tests, which is what we expected considering the high-end quad-core CPU in its chassis. The configuration of our test model included an Intel Core i7-2720QM CPU with a frequency of 2.2GHz, fou...
Good Excellent performance, Great build quality, Good security features...
Bad High price, Heavy for its size, Access panel comes off easily...
Bottom line There's no doubt that the HP EliteBook 8460p is an excellent little laptop. It's fast, strong and offers good security options. It's also heavy for its size though, and definitely pricey...
80%
techsmart.co.za
Updated:
2014-04-08 03:28:56
The first thing we could not help but notice about the 14” EliteBook 8460P is how incredibly solid it looks and feels. The notebook has an attractive and modern chrome body, that seems reassuringly firm and impervious to the knocks and bumps that mobil...
0%
betabuzz.de
Updated:
2013-05-12 20:49:23
Das Gerät konkurriert dabei mit der jüngsten Flut der Subnotebooks aus dem Hause Lenovo. Was Design und Verarbeitung angeht, gibt es keine Neuerungen: Genauso wie seine Vorgänger erstrahlt das HP EliteBook 8460p in einem hochwertigen, überaus robusten...
Good starke Anwendungsleistung, sehr gute Eingabegeräte, starker Akku, leicht und kompakt, viele Anschlüsse, tolle Verarbeitung, sehr leise, schickes Design...
Bad teuer, durchschnittlicher Bildschirm, schwache MultimediaLeistung...
Bottom line Das HP EliteBook 8460p ist durch und durch ein Profi-Notebook für Menschen, die viel unterwegs sind. Die Ausstattung lässt fast nichts aus und glänzt mit tollen Akku-Werten und geringen Geräuschemissionen. Wer ein großzügiges Budget hat, erhält hier e...
86%
magnus.de
Updated:
2013-05-12 20:49:23
Gut ist auch die Systemleistung mit 8360 Zählern beim PCMark Vantage. Die WD-Festplatte ist mit 500 GByte großzügig dimensioniert und mit 83,1 MByte/s im HD-Tune für eine herkömmliche HDD auch schnell. Die Akkulaufzeit im MobileMark ist mit 5,3 Stunden...
Bottom line Der EliteBook 8460p ist mit 1200 Euro nicht billig. Aber man bekommt für sein Geld ein solides und performantes Business-Notebook mit guter Ausstattung. Die Akkulaufzeit mit dem serienmäßigen Energiespeicher könnte allerdings besser sein...
80%
Pcwelt.de
Updated:
2013-05-12 20:49:24
Das HP EliteBook 8460p Notebook ist mit einem Core i7 Intel-Prozessor ausgestattet, der eine Taktung von bis zu 2,7 GHz erreicht. Ferner verfügt das HP Notebook über einen Arbeitsspeicher von vier Gigabyte, eine 320 GB Festplatte und einen 14 Zoll Bild...
86%
notebookcheck.it
Updated:
2013-05-12 20:49:24
L'EliteBook è per HP quello che il ThinkPad T-series è per Lenovo. Oltre agli "Essentials" e "ProBooks", troviamo il miglior segmento di laptop business con produzione di alta qualità e le più nuove tecnologie. Parlando di specifiche, l'EliteBook 8460p...
Bottom line Gli utenti che vogliono impressionare potenziali clienti con un notebook fiammante dovrebbero evitare l'HP EliteBook 8460p. Il case è comunque molto robusto e ha un design interessante. Questo però ha il prezzo di un peso di 2.44 Kg più l'alimentatore...
86%
notebookcheck.org
Updated:
2013-05-12 20:49:24
El EliteBook es para HP lo que la serie ThinkPad T para Lenovo. Por encima y más allá de "Essentials" y "ProBooks", encontramos el segmento premium de los portátiles de oficina con la manufactura de mas alta calidad y la mas reciente tecnología. En lo...
Bottom line Quienes busquen impresionar a potenciales clientes con su pulcro portátil deberían mantenerse alejados del HP EliteBook 8460p. La carcasa es muy sólida y tiene un diseño atractivo. Esto, sin embargo, viene a cambio de tener que cargar con unos pesados...
86%
3dnews.ru
Updated:
2013-07-25 03:27:46
Дизайн, конструкция и эргономика Корпус ноутбука целиком сделан из металла. Прочное днище из магниевого сплава впечатляющей толщины в данном случае служит основой конструкции. Металлическая панель вокруг клавиатуры — все же декоративная. Но и она облада...
Bottom line Это самый приятный ноутбук, с которым автору данного обзора пришлось иметь дело в 2011 году, — а всего их было более 30. Он греет душу своим внешним видом, качеством материалов и сборки. На нем чрезвычайно удобно работать. Хороший матовый дисплей, велик...
0%
notebook-center.ru
Updated:
2013-07-31 07:50:15
С ерия EliteBook – это надежные устройства, которые, как правило, оснащаются производительной «начинкой» и имеют строгий дизайн. Этой серии могут доверять все, кто предпочитает проверенные решения. С такими ноутбуками вы всегда будете спокойны за хранящую...
Bottom line HP EliteBook 8460p яркий пример того, каким должен быть бизнес-ноутбук. Рассмотрев это устройство, понимаешь, что его цена соответствует качеству. Надежный корпус ноутбука, сделанный из металлического сплава – отличное решение для частых поездок, серая...
0%
notebook-center.ru
Updated:
2013-07-31 07:50:18
В начале текущего года компания HP обновила серию EliteBook двумя новыми ноутбуками – четырнадцатидюймовым 8460p и пятнадцатидюймовым 8560p. Серия xx60 пришла на смену xx40 в этом году. Оба лэптопа оборудованы матрицами с антибликовым покрытием, базируютс...
Bottom line Это мощный функциональный ноутбук для бизнеса, способный решать самые сложные задачи. Корпус выполнен из магниевого сплава, клавиатура защищена от попадания жидкости, дисплей укреплен магниевой оболочкой. Ноутбук отвечает военному стандарту MIL-STD 810G...
0%
gagadget.com
Updated:
2013-11-06 10:58:56
Главный герой сегодняшнего обзора - ноутбук HP EliteBook 8460p - это не игрушка для хипстеров, днями напролет торчащих в гламурных кофейнях. Это полноценный рабочий инструмент для людей, предъявляющих к своему ноутбуку повышенные требования. И мы будем ра...
Good качественный металлический корпус, надёжная защита матрицы, удобная клавиатура, отличный тачпад, наличие двух устройств позиционирования (тачпад и трекпойнт), высокое разрешение экрана помогает при работе с документами, прекрасная производительность, боль...
Bad странное поведение экрана при высоком уровне яркости, большая толщина и вес...
Bottom line Изначально ноутбук HP EliteBook 8460p несколько отпугнул меня чрезмерной брутальностью (вес, толщина, угловатость), но в итоге оставил приятное впечатление - в первую очередь за счёт отличной клавиатуры, удобного тачпада, хорошего набора портов и экрана в...
0%
pcmag.com
Updated:
2013-05-12 20:49:23
It starts with the lid latch. Where other business laptops offer a small, flimsy latch or, worse, make you scrabble with your fingernails at a nonexistent one, the HP EliteBook 8460p ($1,239 direct) has a big, burnished button that unlocks the securely la...
Good Well-crafted, business-rugged construction. Nice keyboard.
Bad No HDMI or WiDi. A bit bulky and heavy for a 14-inch laptop...
Bottom line The HP EliteBook 8460p isn't the most portable business laptop, but it's one of the most solid choices both literally and figuratively...
80%
techspot.com
Updated:
2013-05-12 20:49:24
A few months ago we posted our review of the HP ProBook 6360b, the latest addition to HP's "b" series notebooks and their first in a 13.3" form factor. Today we'll be looking at another business-class notebook from HP, the EliteBook 8460p. As its name...
Bottom line In a nutshell, the EliteBook 8460p is a classier, slightly thinner, and faster version of the ProBook 6360b that we recently reviewed. At 1.25" thick, this notebook does not adhere to ultraportable standards, but that means you also get an optical dri...
0%
infoworld.com
Updated:
2013-05-12 20:49:24
If you're willing to lug an additional pound or three, you can get a much more capable machine that's also easier on your eyes and hands, if not always your pocketbook. Ranging from less than $1,000 to a no-compromises $3,000, these midsize sedans ge...
80%
notebookcheck.net
Updated:
2013-05-12 20:49:24
But is the EliteBook quite as pristine in its performance as its sleek matte aluminum finish makes it out to be? Not quite. A few shortcomings keep this premium-grade business laptop from achieving a rating of "Very Good"...
Good Sturdy, High-Quality Case, Matte, High-Res Display, Variety of Ports, Administration Options (BIOS), Long Battery Life, Excellent Application Performance, Quiet under Normal Conditions, Case Temps Low, Low Power Consumption, Docking Port and Battery Slice...
Bad Few Viewing Angles, Low Screen Contrast, Loud When GPU Under Stress, CPU Downsampling When GPU Under Stress, Poor Gaming Performance...
Bottom line HP EliteBook 8460p LG744EA with WXGA++ DisplayThose looking to impress potential clients with their sleek laptop should steer clear of the HP EliteBook 8460p. The case is however, very sturdy has an appealing design. This, however, comes at the price of l...
86%
techworld.com
Updated:
2013-05-12 20:49:24
HP's new EliteBook line looks much like models in the older EliteBook line. Yes, the external skin offers a more pleasing brushed aluminum aesthetic, but it's still a little clunky looking. You could call it the gray flannel suit of laptop computing.T...
Bottom line Overall, the HP EliteBook 8460p offers decent performance, a good display and a great keyboard in an unassuming exterior design. The price for pre-configured models is reasonable, given some of the system management features built into the EliteBook...
0%
pcworld.com_techhive.com
Updated:
2013-05-12 20:49:24
HP's new EliteBook line looks much like models in the older EliteBook line, such as the EliteBook 8440w we reviewed 15 months ago. Yes, the external skin offers a more pleasing brushed aluminum aesthetic, but it's still a little clunky looking. You cou...
Good Good control over security and power, Matte LCD screen is pleasing...
Bad Industrial design is a little clunky, Speaker quality is terrible...
Bottom line HP’s latest EliteBook 8460p won’t win any awards for looks, but it does come with a good display and keyboard for road warriors. HP EliteBook 8460p: Solid, Unassuming, and Built for Business HP EliteBook 8460p Review, by Loyd Case June 1, 2011 HP's ne...
80%
computerworld.com
Updated:
2013-05-12 20:49:24
The keyboard has flat black 18.9mm keys that stand out from the silver background and includes a keyboard light for late-night work. Around the keyboard are controls for turning Wi-Fi on and off, muting...
0%
anandtech.com
Updated:
2013-05-12 20:49:24
Ever since getting to visit with HP back in February, we've been anxious to get one of their refreshed enterprise-class notebooks in house. The aluminum styling is such a smart blend of professionalism and straight up good looks, it's almost a shame...
Bottom line The title of the article really says it all. While we're a little underwhelmed with the AMD Radeon HD 6470M beating at the heart of the HP EliteBook 8460p, the notebook is largely aces. HP's massive overhaul of their professional lines has yielded incredi...
0%
Laptopmag.com
Updated:
2013-05-12 20:49:24
Like any good business partner, a laptop used in an office environment needs to meet certain criteria: It must perform well, last a long time, and not give away any of your trade secrets. You also want it to make you look good. The EliteBook 8460p ($1...
Good Sleek and sturdy design, Strong battery life, Loud SRS-powered speakers, Smooth and accurate glass touchpad, Robust security tools, Improved QuickWeb interface...
Bad Relatively bulky for 14-inch notebook, Keyboard light not very bright, Narrow viewing angles...
Bottom line HP has created an excellent business partner in the EliteBook 8460p. The redesign is sleek and durable, it performs well, and lasts a long time on a charge. We also like the above-average sound quality, comfy keyboard, and smooth and accurate glass tou...
80%
toptenreviews.com
Updated:
2013-05-12 20:49:24
HP manufactures stunning laptops, but this particular business laptop exceeds them all. The EliteBook 8460p is a professional piece primarily designed for corporate or enterprise use, but its rugged form can withstand any work or travel condition...
Good The sturdy HP EliteBook can be configured with a battery life of up to 32 hours...
Bad This model does not include the 10button numeric keypad.
Bottom line This professional HP laptop delivers quality performance with a sleek design and rugged durability...
100%
notebookcheck.info
Updated:
2014-05-02 02:50:17
Portátil Empresarial Retangular. Uma tela de alta qualidade com cores vivas? Os Elitebooks constituem o melhor que a HP tem a oferecer em termos de portáteis empresariais. Será que a série 2011 mantém esta boa reputação ou inclusive a melhora?...
Good Case sólido e de alta qualidade, Tela mate de alta resolução, Variedade de Portas, Opções de Administração (BIOS), Longa Duração da Bateria, Excelente Desempenho de Aplicativos, Silencioso sob Condições Normais, Baixas temperaturas do case, Baixo Consumo...
Bad Reduzidos Ângulos de Visão, Baixo Contraste da Tela, Barulhento quando o GPU está sob estresse, Redução do desempenho do CPU quando o GPU está sob estresse, Deficiente desempenho de Jogos...
86%
pcfoster.pl
Updated:
2014-06-18 05:20:00
HP od lat jest jednym z bardziej rozpoznawanych producentów sprzętu komputerowego. W swojej ofercie ma komputery stacjonarne, laptopy, PDA oraz inne urządzenia. Tworzy produkty dla zwykłych użytkowników jak i sprzęt biznesowy. Ten drugi trafił do naszej r...
Good matowa matryca, wygodna klawiatura, precyzyjny touchpad, gniazdo ExpressCard 54, użyte materiały, moduł GPS, moduł GSM, mocna antena WiFi, czytnik linii papilarnych oraz Smart Card, USB 3.0, port USB z dostarczanym zasilaniem, bezśrubkowy dostęp do podzes...
Bad cena, wyraźnie nagrzewający się dysk twardy podczas obciążenia, kiepskie kąty widzenia oraz kolory matrycy, brak portu HDMI, głośniki „stereo” po jednej stronie laptopa, masa zbędnego oprogramowania od producenta...
Bottom line Biorąc pod uwagę cenę oraz możliwości tego laptopa wiecie już, że nie jest on dla zwykłych śmiertelników. Bardzo dobre spasowanie elementów, dobrze zaprojektowana obudowa oraz układ chłodzenia gwarantują wysoki komfort pracy dzięki niskim temperaturom na...
0%
pcworld.pl
Updated:
2014-06-20 07:44:47
Obudowa HP EliteBook 8460p to mocny laptop wykonany z aluminium i dobrej jakości plastyku. Sztywna klapa dobrze chroni ekran, trudno ją wypaczyć nawet przy mocnym dociśnięciu. Wzmacniana konstrukcja obudowy doskonale zabezpiecza delikatną elektronikę ukry...
Good Mocna obudowa, Szybki procesor, Dysk SSD, Długi czas pracy na baterii...
Bad Brak HDMI, Wysoka cena...
Bottom line HP EliteBook 8460p pomimo, że jest dosyć gruby i nieco ciężki jak na laptopa z 14 calowym ekranem to i tak dzięki mocnej konstrukcji obudowy okazuje się świetnym narzędziem pracy na wyjazdach. Jest szybki, bezpieczny i do tego na baterii potrafi pracować...
90%
pclab.pl
Updated:
2014-06-21 07:56:51
HP EliteBook 8460p to laptop „biznesowy”, który można dostać w różnych konfiguracjach. Do nas trafiła najmocniejsza, obejmująca procesor Core i7-2620M, 8 GB pamięci operacyjnej, nośnik SSD o pojemności 160 GB oraz szereg zabezpieczeń. Do tego w zestawie z...
Good Wysoka wydajność, Dobra jakość wykonania, Wygodna klawiatura, Możliwość podłączenia stacji dokującej oraz dodatkowego akumulatora, Beznarzędziowy dostęp do podzespołów, Cichy system chłodzenia, Dodatkowe zabezpieczenia...
Bad Słaby wyświetlacz, Fatalne głośniki, Gruba obudowa, Dioda oświetlająca klawiaturę, która nie spełnia swojej funkcji, Zmniejszone dwa klawisze kierunkowe...
Bottom line HP EliteBook 8460p to dość nietypowy sprzęt z punktu widzenia przeciętnego użytkownika. Ktoś taki przeważnie nie wymaga specjalnych systemów zabezpieczeń, bo jeśli osoba nieuprawniona uzyska dostęp do zdjęcia, na którym paraduje on w samych skarpetkach, t...
0%
chip.pl
Updated:
2014-07-25 02:56:38
Bardzo solidny i bogato wyposażony notebook dla najbardziej wymagających użytkowników ze świata biznesu. Sprawdzi się jako mobilna i bezpieczna stacja robocza dzięki kompleksowym systemom zabezpieczeń (TPM, Secure Card, czujnik biometryczny) oraz dość dłu...
0%
chip.pl
Updated:
2014-07-25 02:56:38
EliteBook to seria rasowych notebooków dla wymagających użytkowników biznesowych. Poza solidnością konstrukcji wyróżniają się bogatym wyposażeniem oraz przemyślanymi rozwiązaniami zwiększającymi funkcjonalność i komfort użytkowania. Na uwagę zasługuje bar...
Bottom line HP Elitebook 8460p to bardzo solidny i bogato wyposażony notebook dla najbardziej wymagających użytkowników ze świata biznesu. Sprawdzi się jako mobilna i bezpieczna stacja robocza dzięki kompleksowym systemom zabezpieczeń (TPM, Secure Card, czujnik biome...
0%
purepc.pl
Updated:
2015-02-11 03:50:52
Przez ostatni rok przez naszą redakcję przewinęło się naprawdę wiele różnej maści laptopów. Były popularne, stosunkowo tanie komputery przenośne dla przeciętnego użytkownika, siedemnastocalowe konstrukcje mające aspirację do określenia ich mianem DTR'ów c...
Bottom line Powoli zmierzamy do końca tego wielkiego testu dwunastu laptopów przeznaczonych dla pracoholików. Każdego notebooka szczegółowo opisaliśmy, przetestowaliśmy, a więc przyszedł czas na ostateczne wypunktowanie zalet oraz wad tych przenośnych stanowisk do pr...
0%
cw.no
Updated:
2013-05-12 20:49:23
HP Elitebook 8460p er en 14-tommers pc som rettes mot bedrifter med relativt høye krav til de bærbare pc-ene. HP selv går såpass langt at de kaller maskinen «business rugged» og mener pc-en skal tåle relativt tøff behandling i forhold til utfordringene...
Good Bra tastatur. Godt inntrykk av konstruksjonen. God funksjonalitet...
Bad Litt tykk og tung.
Bottom line Elitebook 8460p gir et bra totalinntrykk og kan være et godt kjøp. Riktignok kan pc-en føles litt stor og tung. Om man i dette segmentet ønsker en pc med HD+-skjerm og høy ytelse, men noe lavere vekt, kan vi anbefale at man tar en titt på Lenovos Thin...
67%
notebookcheck-tr.com
Updated:
2013-12-18 08:06:17
Kutu Gibi İş Notebooku. Canlı, yüksek kaliteli ekran? Elitebook'lar HP'nin iş notebooku alanında önerebileceğinin en iyisine sahip. 2011 modelleri serinin genel ününü koruyabilecek ve hatta geliştirebilecek mi?...
Good Sağlam kaliteli kasa, mat yüksek çözünürlüklü ekran, Bir çok çeşit yuva, Yönetici opsiyonları (BIOS), Uzun batarya ömrü, Mükemmel uygulama performansı, Normal koşullarda sessiz, Kasa serin kalıyor, Düşük güç tüketimi, Yuva platformu ve batarya dilimi, Yuv...
Bad Dar bakış açıları, Düşük ekran kontrastı, Ekran kartı stres altındayken gürültücü, Ekran kartı ağır tempo altındayken işlemci yavaşlıyor, Kötü oyun performansı...
86%
notegear.com
Updated:
2015-03-07 11:46:37
HP 엘리트북 시리즈는 철저하게 비즈니스 환경에 최적화된 제품으로 뛰어난 데이터 보안성, 최상의 내구성을 필요로 하는 산업 현장의 유저들을 위한 프리미엄급 비즈니스 노트북 PC입니다. 따라서 가격 대비 사양으로 제품을 선택하는 일반 소비자들과는 다소 맞지 않는 제품 특정 및 스펙 구성을 보여줍니다. 리뷰 모델은 엔지니어링 샘플로 일반 양산 모델과는 사양이 다소 다르기 때문에 특정 제품에 대한 기준 보다는 엘리트북 시리즈의 전반적인 특징을 알아보는 정보로...
0%
eprice.com.tw
Updated:
2016-12-14 16:29:29
HP 不久前在台灣發表內建 Intel SnadyBridge 新一代處裡器的商務機種,這次要試玩的是其中的 14 吋新機:EliteBook 8460p。8460p 有著堅固的機身設計,耐用型相當高,並具備多重的資料安全防護功能,可以有效保護個人的資料安全。另外,8460p 同時內建防眩光螢幕、新款 Intel Core i 處理器和 USB 3.0 高速連接埠,而且還有 AMD 獨顯,不止可以用來工作,忙裡偷閒拿來玩樂也是 OK 的。 1600 x 900 螢幕解析度 身為一台商務筆電,HP Elit...
Bottom line 小編以前也試玩過幾款 HP EliteBook 商務筆電,堅固、耐操的機身和多項資訊安全配備是共同的產品特色。而這次試玩的 HP EliteBook 8460p 也承襲了上述優點,而且方正、剛硬的機身線條更加順眼;同時換上 1600 x 900 高解析度螢幕、全新 Intel Core i 處理器、還 OK 的獨顯和超豐富的 I / O 配備,除了攜帶性不佳之外,整體看來能挑剔的地方並不多。對於注重安全性的企業來說, HP EliteBook 8460p 確實是個可以考慮採用的商務新機種。立即加入Face...
0%
Show all
Customer service details