Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8440p 35.6 cm (14") 1600 x 900 pixels 2.4 GHz Intel® Core™ i5 i5-520M

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8440p
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SJ113UP#ABH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6353
This statistic is based on the 81706 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79844 free Open Icecat users.
Info modified on: 17 Nov 2018 16:56:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP EliteBook 8440p 35.6 cm (14") 1600 x 900 pixels 2.4 GHz Intel® Core™ i5 i5-520M :
The short editorial description of HP EliteBook 8440p 35.6 cm (14") 1600 x 900 pixels 2.4 GHz Intel® Core™ i5 i5-520M

Intel Core i5-520M (2.4GHz, 3MB L3), 35.56 cm (14") HD+ LED (1600 x 900), 4GB SDRAM DDR3, 250GB 7200 rpm SATA II, DVD+/-RW Super Multi DL LightScribe, Intel HD Graphics, 802.11a/b/g/n, Bluetooth 2.1+EDR, 2 MP Webcam, Windows 7 Professional 32
More>>>
HP EliteBook 8440p 35.6 cm (14") 1600 x 900 pixels 2.4 GHz Intel® Core™ i5 i5-520M:
The official marketing text of HP EliteBook 8440p 35.6 cm (14") 1600 x 900 pixels 2.4 GHz Intel® Core™ i5 i5-520M as supplied by the manufacturer

Corporate Elite: for mobile professionals who need manageability, security, upgradeable wireless and enhanced system and graphics performance in a business-rugged notebook with a 35,6 cm (14.0") diagonal display.

Features

- Durable design featuring a brushed-aluminum platinum finish and business-rugged construction to protect your notebook on the go. And for increased durability, a magnesium/aluminum display enclosure and magnesium alloy chassis.
- Designed to meet the tough military standards (MIL-STD 810G) 3 for vibration, dust, humidity, altitude and high temperature, it has been tested at extreme temperatures of over 60 °C and below –29 °C.
- Get industry-leading battery life with up to 24-hours on a properly configured HP EliteBook 8440p with Ultra-Capacity battery. HP offers battery solutions to meet your needs, including the HP Long Life Battery or the HP Extended Life Battery.
- Choice of UMA or discrete graphics deliver responsive performance and rich media capabilities. Supports full 802.11n performance.
- HP SkyRoom provides professional quality visual collaboration. It combines seamless hi-fi audio, hi-def video, and 3D application sharing – making it easy for you to get your job done without going anywhere. A 90-day trial version is included.
- HP Power Assistant lets you take control of your notebook PCs reported power consumption! This tool allows you to conserve power, stretch battery run-time, accurately monitor your reported power needs and report workforce power consumption.
- Our notebooks are designed to help boost your productivity. For example, use HP QuickLook 3 to access e-mail and contact information in seconds without booting up, and HP QuickWeb to access the web in seconds even if your notebook is turned off.

Short summary description HP EliteBook 8440p 35.6 cm (14") 1600 x 900 pixels 2.4 GHz Intel® Core™ i5 i5-520M:
This short summary of the HP EliteBook 8440p 35.6 cm (14") 1600 x 900 pixels 2.4 GHz Intel® Core™ i5 i5-520M data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8440p, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 250 GB

Long summary description HP EliteBook 8440p 35.6 cm (14") 1600 x 900 pixels 2.4 GHz Intel® Core™ i5 i5-520M:
This is an auto-generated long summary of HP EliteBook 8440p 35.6 cm (14") 1600 x 900 pixels 2.4 GHz Intel® Core™ i5 i5-520M based on the first three specs of the first five spec groups.

HP EliteBook 8440p. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Optical drive type: DVD Super Multi DL. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Professional. Weight: 2.12 kg

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Design
Intel segment tagging
Enterprise
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-520M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.93 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 956
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-500 Mobile series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® QM57 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
eSATA/USB 2.0 ports quantity
The nunber of eSATA/USB 2.0 ports (connection sockets).
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Ports & interfaces
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
32-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47341
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6.5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.12 kg
Width *
The measurement or extent of something from side to side.
336 mm
Depth *
The distance from the front to the back of something.
236 mm
Height
The measurement of the product from head to foot or from base to top.
31 mm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:52:02
Testseek has collected 19 expert reviews for HP EliteBook 8440p 35.6 cm (14") 1600 x 900 pixels 2.4 GHz Intel® Core™ i5 i5-520M and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-30 01:52:02
There's no mistaking HP's latest EliteBook ultra-portable for anything other than a business laptop. The sharp angular chassis has been built using a mixture of rugged black plastic and tough metals which, despite feeling incredibly durable, doesn't ex...
Bottom line Excellent performance makes this the ultimate business ultra-portable, but the price is prohibitively expensive...
60%
itpro.co.uk
Updated:
2014-05-30 01:52:02
The HP EliteBook 8440p may be aimed at businesses, but it has a powerful 2.4GHz Intel Core i5 520M processor. It only has 2GB of RAM, though, so it's not quite as fast at it could be. Nonetheless it performed well in our...
Bottom line The EliteBook 8440p is beautifully made, performed brilliantly in our benchmark tests and even had a decent four hour, 43 minute battery life under light usage. However, despite its many strengths, at this price we were disappointed to find only 2GB of...
83%
v3.co.uk
Updated:
2014-05-30 01:52:02
The EliteBook 8440p from HP is a powerful laptop aimed squarely at business users, with decent core specifications and a solid build.The brushed-silver lid looks great and is attached to the main body by two strong hinges, giving the laptop a sturdy fe...
Good Rugged design; decent keyboard; built-in mobile broadband module; powerful processor; good range of features...
Bad Poor battery life; touchpad buttons awkward to use; 32-bit version of Windows means 1GB of RAM is effectively wasted, Rating:...
Bottom line With an attractive and robust design, the EliteBook 8440p certainly has its plus points, but the decision to go with 32-bit Windows and the poor battery life hamper overall appeal. And with a similarly specified, but slightly smaller-screened 13in Mac...
60%
techradar.com
Updated:
2014-05-30 01:52:02
HP's EliteBook 8440p is aimed at corporate professionals and while it lacks the entertainment features of its rivals, its resilient build quality, great usability and stunning power make it ideal for higher education studies. Finished in brushed alumin...
Good Awesome performance, Battery life, Military build quality...
Bad Limited 3D power, Storage...
80%
techadvisor.co.uk
Updated:
2014-05-30 01:52:02
Product Code: WJ681ET#ABU The 14in HP EliteBook 8440p (WL653PA) is a beautifully built, feature-packed business laptop, and we were very happy to spend some quality one-on-one time with it. It's easy to get caught up in the minutiae of a notebook's t...
Bottom line The HP EliteBook 8440p looks stunning while retaining a functional design, and it offers pretty much everything you'd want from a business notebook. Check it out in store and prepare to be smitten. It's not cheap, but for a business notebook of this c...
80%
goodgearguide.com.au
Updated:
2014-05-30 01:52:02
We're suckers for nice-looking business notebook, which is the kind of sad confession you'd expect from people who spend their life playing with tech (we only do it for the pay cheque, honest). But who could resist the 14in HP EliteBook 8440p (WL653PA)? It's a beautifully built, feature-packed business notebook, and we were very happy to spend some quality one-on-one time with it.It's easy to get caught up in the minutiae of a notebook's technical specifications, but a big part of buying a g...
Good Excellent design, sturdily built, good specs for a business notebook...
Bad USB 3.0...
Bottom line HP's EliteBook 8440p is a sturdily built business laptop with enough power to make office productivity tasks a breeze. It's got a functional and attractive design that's sure to turn heads...
80%
notebookcheck.nl
Updated:
2014-05-30 01:52:02
Diegenen die een notebook als verlenging van zichzelf zien hebben meer dan een scherm met toetsen nodig. Deze 14-incher claimt zijn plaatst in de topklasse met veelzijdige aansluitingen, robuustheid en de krachtige Core i5-520M.Wie koopt er EliteBooks...
Bottom line De HP EliteBook 8440p-WJ681AW is een office notebook voor nog geen 1200 euro. Dat is veel geld voor de office-klasse, maar de EliteBook biedt eersteklas zakelijke kwaliteiten. Wanneer je bewust afziet van een grafische kaart met deze 14-incher, krijg j...
92%
tweakers.net
Updated:
2014-05-30 01:52:02
Van de zomer deze laptop besteld. Hij is opgekocht van een faillissement en was toen nog geen 3 maanden in gebruik. Na op internet even wat rondgekeken te hebben bleek het bedrijf betrouwbaar en heb ik de laptop besteld.Laptop was binnen één dag geleve...
Good Blijft koel ook bij intensief gebruik, Accuduur, Temparatuur, Gewicht, Toetsenbord, Bouwkwaliteit absoluut top!, Snelheid...
Bad GPU, Prijs...
80%
hardware.info
Updated:
2014-05-30 01:52:02
Ook HP heeft gekozen voor een Displayport en een VGA-aansluiting voor het verbinden met een extern scherm. Wil je op een andere manier verbinden, dan kun je een dockingstation gebruiken. De Core i5 regelt ook de aansturing van het beeldscherm, maar er zijn ook uitvoeringen van de 8440p verkrijgbaar met een nVidia Quadro...
0%
betabuzz.de
Updated:
2014-05-30 01:52:02
Das HP EliteBook 8440p ist ein Notebook mittleren Formats (14 Zoll), das mit einer hochwertigen Verarbeitung und einer starken Ausstattung vor allem auf anspruchsvolle Anwender im Geschäftsbereich abzielt. Dementsprechend hoch ist allerdings auch der P...
Good gute Anwendungsleistung, viele Anschlüsse, gute Eingabegeräte, Sicherheitsfeatures, ordentlicher Akku, LEDLeuchte für Tastatur, gut administrierbar, gelungenes Design...
Bad stark blickwinkelabhängig, etwas laut, schwer, teuer...
Bottom line Wer auf eine bewährte Kost setzen möchte, erhält mit dem HP EliteBook 8440p ein Business-Gerät ohne Kompromisse. Leistung und Verarbeitung stimmen, Mankos finden sich nur im Detail – so eine Qualität hat allerdings ihren Preis...
78%
notebookjournal.de
Updated:
2014-05-30 01:52:02
Wir testen ein 14-Zoll Notebook für gut 1300 Euro. Wer auch nur einen kleinen Überblick auf das aktuelle Marktgeschehen hat, der wird schon viele 14-Zoller und auch mobilere 13-Zoller für den halben Preis gesehen haben. Warum sollte dann ein Notebook z...
Good sehr gute Verarbeitung, exakte Eingabegeräte, vielfältigste Anschlussmöglichkeiten, hohe Netzwerkkonnektivität...
Bad hohe Netzwerkkonnektivität, Display: Kontrast / Winkel / Luminanz, hohes Gewicht...
Bottom line Das verhältnismäßig teure HP Elitebook 8440p ist kein rundum-sorglos-Paket. Jedoch weiß der 14-Zoller zu bestechen. Die hervorragende Verarbeitungsqualität, die angenehm geringen Temperaturen auf den Oberflächen und die nahezu perfekten Eingabegeräte v...
90%
tomshardware.de
Updated:
2014-05-30 01:52:02
Wer nimmt schon das Motorboot, wenn er die Jacht haben kann? HPs Business-Serie glänzt mit bester Verarbeitung, hoher Leistung und viel Konnektivität. Warum das Display dem elitären Anspruch nicht gerecht wird, das verrät dieser Test. Wer sich ein Offi...
0%
laptopz.com
Updated:
2014-05-30 01:52:02
On this review, we will know the details of HP’s new laptop: HP EliteBook 8440p, it is a new laptop with Intel Core i7 processors and top-level model NVIDIA Quadro NVS 3100M professional graphics card, HP EliteBook 8440p has a strong office performance...
0%
techworld.com
Updated:
2014-05-30 01:52:02
The 14in HP EliteBook 8440p (WL653PA) is a beautifully built, feature-packed business laptop, and we were very happy to spend some quality one-on-one time with it.It's easy to get caught up in the minutiae of a notebook's technical specifications, but...
Bottom line The HP EliteBook 8440p looks stunning while retaining a functional design, and it offers pretty much everything you'd want from a business notebook. Check it out in store and prepare to be smitten. It's not cheap, but for a business notebook of this c...
0%
Laptopmag.com
Updated:
2014-05-30 01:52:02
From the outside, the HP EliteBook 8440p is practically identical to its workstation sibling, the EliteBook 8440w. Inside, however, are features more suited to on-the-go executives rather than graphic designers. Gone are the discrete graphics of the wo...
Good Strong Core i5 performance, Stylish design, Meets military durability standards, Loud speakers...
Bad Not the fastest graphics, Underside runs hot, Somewhat expensive...
Bottom line An aggressively priced business notebook that’s fast and built to last.
80%
notebookcheck.net
Updated:
2014-05-30 01:52:02
Those who need a notebook as a constant companion need more than a display with keys in front of it. The 14 incher wants to vindicate its high-class claim with connection variety, robustness, and Core i5-520M power.Who buys EliteBooks? Meanwhile, we've...
Good Solid and high-end workmanship, Matt, bright display, Ideal touchpad & trackpoint devices, Feedback strong keyboard, Security functions (TPM, fingerprint, etc.), High manageability (BIOS), Good battery life, Quiet in normal mode, Low waste air (idle/load)...
Bad Poor viewing angles, Low contrast, HDD humming...
Bottom line Very demanding users should pay a bit more and opt for the alternative with HD+ screen and UMTS/HSPA module...
92%
Digitaltrends.com
Updated:
2014-05-30 01:52:02
“Business” notebooks typically conjure up images of ugly, stripped down machines meant to crunch numbers on the barest budget possible – and keep ticking well after being handed down from executives to grunts. HP’s EliteBook series bucks the trend. Sty...
Good Outstanding fit and finish, Built rugged for durability, Brawny Intel Core i5 processor, Business-class keyboard comfortable for typing, Matte displays works well in most lighting, leans back 180 degrees, Excellent selection of ports, Above-average 2.0-megapixel webcam, Zero bloatware and thoughtful built-in utilities, Pointing nub presents alternative to trackpad, Multi-touch trackpad...
Bad Anemic speakers, Average battery life, Smallish trackpad...
Bottom line HP’s stylish 14-inch EliteBook proves that power, good looks and durability can all go hand in hand...
85%
datormagazin.se
Updated:
2014-05-30 01:52:02
HP:s Elitebook 8440p är en kraftfull bärbar dator för affärsanvändare, med en Intel Core i5 520M-processor på 2,4 gigahertz. Datorn har bara två gigabyte internminne och 32-bitarsversionen av Windows 7 Professional installerat. Både Windows XP och 64-b...
Good Trevligt tangentbord, matt skärm och bra prestanda.
Bad Prislappen.
Bottom line Dig som hittar HP-datorn på rea och kan tänka dig att uppgradera både hårddisk och internminne på egen hand...
0%
Show all
Customer service details
X