Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C13-C14 1.8m Single Power Line 1.8m C13 coupler C14 coupler Black power cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13-C14 1.8m Single Power Line
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG510A#0D1
Category
A power cable, also known as a power cord, is used for the transmission of electrical power.
power cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20615
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP C13-C14 1.8m Single Power Line 1.8m C13 coupler C14 coupler Black power cable :
The short editorial description of HP C13-C14 1.8m Single Power Line 1.8m C13 coupler C14 coupler Black power cable

HP C13-C14 6ft Single Power Line Communications Power Cable
More>>>
Short summary description HP C13-C14 1.8m Single Power Line 1.8m C13 coupler C14 coupler Black power cable:
This short summary of the HP C13-C14 1.8m Single Power Line 1.8m C13 coupler C14 coupler Black power cable data-sheet is auto-generated and uses the product title and the first six key specs.
HP C13-C14 1.8m Single Power Line, 1.8 m, Male/Male, C13 coupler, C14 coupler, Black
Long summary description HP C13-C14 1.8m Single Power Line 1.8m C13 coupler C14 coupler Black power cable :

HP C13-C14 1.8m Single Power Line. Cable length: 1.8 m, Connector gender: Male/Male, Connector 1: C13 coupler, Connector 2: C14 coupler, Cable colour: Black

This is an auto-generated long summary of HP C13-C14 1.8m Single Power Line 1.8m C13 coupler C14 coupler Black power cable based on the first three specs of the first five spec groups.
Features
Connector gender *
Male/Male
Cable colour *
Colour of the cable e.g. white, gray.
Black
Cable length
How long the cable is.
1.8 m
Features
Connector 1
This is the first connector in the device.
C13 coupler
Connector 2
This is the second connector in the device.
C14 coupler
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
450 g
Country Distributor
United Kingdom 1 distributor(s)