location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Everyday Semi-gloss -100 sht/10 x 15 cm plus tab photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday Semi-gloss Photo Paper-100 sht/10 x 15 cm plus tab
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD679A
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:44
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http:///support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP Everyday Semi-gloss -100 sht/10 x 15 cm plus tab photo paper :
The long product name of HP Everyday Semi-gloss -100 sht/10 x 15 cm plus tab photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Everyday Semi-glossy Photo Paper 2-pack prints colourful, everyday 10 x 15 cm snapshots that dry quickly for easy handling. Save more as you print more; convenient 2-packs cost 40% less compared to the price of buying separate packs.
More>>>
HP Everyday Semi-gloss -100 sht/10 x 15 cm plus tab photo paper:
The official description of HP Everyday Semi-gloss -100 sht/10 x 15 cm plus tab photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Everyday Semi-glossy Photo Paper 2-pack prints colourful, everyday 10 x 15 cm snapshots at a low cost. This affordable, semi-gloss paper dries quickly for easy handling. Get sharp, crisp images when you use this paper with any inkjet printer. Ideal for printing colourful casual photo printing, school projects and web images. Ideal for high volume users – this convenient 2-pack contains twice the paper and costs 40% less compared to the price of individual packs.

Short summary description HP Everyday Semi-gloss -100 sht/10 x 15 cm plus tab photo paper:
This short summary of the HP Everyday Semi-gloss -100 sht/10 x 15 cm plus tab photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Everyday Semi-gloss Photo Paper-100 sht/10 x 15 cm plus tab

Long summary description HP Everyday Semi-gloss -100 sht/10 x 15 cm plus tab photo paper:
This is an auto-generated long summary of HP Everyday Semi-gloss -100 sht/10 x 15 cm plus tab photo paper based on the first three specs of the first five spec groups.

HP Everyday Semi-gloss Photo Paper-100 sht/10 x 15 cm plus tab