Long product name HP RY429ET Gaming Controller USB 2.0 Special PC
:
SpaceExplorer USB 3D Input Device
The long product name of HP RY429ET Gaming Controller USB 2.0 Special PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SpaceExplorer USB 3D Input Device
More>>>
HP RY429ET Gaming Controller USB 2.0 Special PC:
The official description of HP RY429ET Gaming Controller USB 2.0 Special PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The intelligent 3D motion controller, deliver all the functions you need, the second you need them. HP is the only vendor also offering a Performance Tuning Framework for simplified installation and uninterrupted productivity.
Short summary description HP RY429ET Gaming Controller USB 2.0 Special PC:
This short summary of the HP RY429ET Gaming Controller USB 2.0 Special PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP RY429ET, Special, PC, Wired, USB 2.0
Long summary description HP RY429ET Gaming Controller USB 2.0 Special PC:
This is an auto-generated long summary of HP RY429ET Gaming Controller USB 2.0 Special PC based on the first three specs of the first five spec groups.
HP RY429ET. Device type: Special, Gaming platforms supported: PC. Connectivity technology: Wired, Device interface: USB 2.0