HP logo

HP w2408 Vivid Color 24" Widescreen Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105662
Info modified on:
30 Dec 2024, 17:24:07
End of life date:
31 Dec 2007
Short summary description HP w2408 Vivid Color 24" Widescreen Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD:

HP w2408 Vivid Color 24" Widescreen Flat Panel Monitor, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, LCD, 5 ms

Long summary description HP w2408 Vivid Color 24" Widescreen Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD:

HP w2408 Vivid Color 24" Widescreen Flat Panel Monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9. Built-in speaker(s). Built-in USB hub. Height adjustment

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.