location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6400 Intel® Xeon® 5000 Sequence 5140 4 GB DDR2-SDRAM 160 GB HDD NVIDIA® Quadro® NVS 285 Windows Vista Business Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX288AW#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:36
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 6400 Intel® Xeon® 5000 Sequence 5140 4 GB DDR2-SDRAM 160 GB HDD NVIDIA® Quadro® NVS 285 Windows Vista Business Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 575 W
  • - Intel® Xeon® 5000 Sequence 5140 2.33 GHz
  • - 4 GB DDR2-SDRAM 667 MHz 1 x 4 GB
  • - 160 GB HDD DVD-ROM
  • - NVIDIA® Quadro® NVS 285
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows Vista Business 32-bit
Warranty: standard statement: Basic 3 years next business day, parts, labor, and 8x5 phone support; Terms and conditions may vary, Certain restrictions apply
Long product name HP 6400 Intel® Xeon® 5000 Sequence 5140 4 GB DDR2-SDRAM 160 GB HDD NVIDIA® Quadro® NVS 285 Windows Vista Business Mini Tower Workstation Black :
The long product name of HP 6400 Intel® Xeon® 5000 Sequence 5140 4 GB DDR2-SDRAM 160 GB HDD NVIDIA® Quadro® NVS 285 Windows Vista Business Mini Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x Intel Xeon Dual-Core 5140 (2.33GHz, 4MB, 1333MHz), 4GB (4 x 1GB), 160GB SATA 3Gb/s 7200 rpm, 2 x NVIDIA Quadro NVS 285 128 MB PCIe, DVD-ROM, no FDD, Windows XP Professional 32-bit
More>>>
HP 6400 Intel® Xeon® 5000 Sequence 5140 4 GB DDR2-SDRAM 160 GB HDD NVIDIA® Quadro® NVS 285 Windows Vista Business Mini Tower Workstation Black:
The official description of HP 6400 Intel® Xeon® 5000 Sequence 5140 4 GB DDR2-SDRAM 160 GB HDD NVIDIA® Quadro® NVS 285 Windows Vista Business Mini Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP xw6400 Workstation is an outstanding dual-processor/dual-core workstation in an industry-leading design form – small size, big performance. Designed for space-constrained environments, the xw6400 features the latest Intel® Xeon™ technology, for the power to manage large amounts of real-time data uninterrupted. This versatile platform also supports up to 8 monitors enabling users to view huge amounts of data from multiple sources at a glance.

Short summary description HP 6400 Intel® Xeon® 5000 Sequence 5140 4 GB DDR2-SDRAM 160 GB HDD NVIDIA® Quadro® NVS 285 Windows Vista Business Mini Tower Workstation Black:
This short summary of the HP 6400 Intel® Xeon® 5000 Sequence 5140 4 GB DDR2-SDRAM 160 GB HDD NVIDIA® Quadro® NVS 285 Windows Vista Business Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6400, 2.33 GHz, Intel® Xeon® 5000 Sequence, 4 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description HP 6400 Intel® Xeon® 5000 Sequence 5140 4 GB DDR2-SDRAM 160 GB HDD NVIDIA® Quadro® NVS 285 Windows Vista Business Mini Tower Workstation Black:
This is an auto-generated long summary of HP 6400 Intel® Xeon® 5000 Sequence 5140 4 GB DDR2-SDRAM 160 GB HDD NVIDIA® Quadro® NVS 285 Windows Vista Business Mini Tower Workstation Black based on the first three specs of the first five spec groups.

HP 6400. Processor frequency: 2.33 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: 5140. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® Quadro® NVS 285. Operating system installed: Windows Vista Business, Operating system architecture: 32-bit. Power supply: 575 W. Chassis type: Mini Tower. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
5140
Processor cores
2
Processor threads
2
Processor frequency *
2.33 GHz
Processor socket
LGA 771 (Socket J)
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
Yes
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5100 Series
Processor codename
Woodcrest
Thermal Design Power (TDP)
65 W
Processor system type
DP
Tcase
65 °C
Number of processors installed
2
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory clock speed
667 MHz
ECC
Yes
Storage
Total storage capacity *
160 GB
Storage media *
HDD
Optical drive type *
DVD-ROM
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
NVIDIA® Quadro® NVS 285
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
7
DVI port
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Mini Tower
Product colour *
Black
Country of origin
China
Performance
Audio system
HD
Product type *
Workstation
Software
Operating system installed *
Windows Vista Business
Operating system architecture
32-bit
Software
Compatible operating systems
Genuine Windows Vista Business 32; Genuine Windows Vista Business 64; Genuine Windows XP 32-bit Edition SP2; Genuine Windows XP Professional x64 Edition; Red Hat Enterprise Linux 4; HP Linux Installation Kit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27217
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
575 W
Weight & dimensions
Width *
165 mm
Depth *
440 mm
Height *
441 mm
Weight *
15 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Expansion slots
2 PCI; 2 PCIe x8; 2 PCIe x16
Cooling type
Active