location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5-Bay Battery Charging Station battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Bay Battery Charging Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RW636AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736936842 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 15:27:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Warranty: The HP Battery Chargersperiod is one year. Additional support is available (North America only) 24 hours a day, seven days a week by phone, and through online support forums. Certain restrictions and exclusions apply.
Long product name HP 5-Bay Battery Charging Station battery charger :
The long product name of HP 5-Bay Battery Charging Station battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5-Bay Battery Charging Station
More>>>
HP 5-Bay Battery Charging Station battery charger:
The official description of HP 5-Bay Battery Charging Station battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge the batteries for your HP Business Notebook batteries when they are not in the notebook. HP Battery Charging Stations charge your batteries separately from the notebook and are also able to detect when the battery should be calibrated for optimal battery life. This is not a stand-alone solution and requires battery adapter kits that are sold separately.

Short summary description HP 5-Bay Battery Charging Station battery charger:
This short summary of the HP 5-Bay Battery Charging Station battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5-Bay Battery Charging Station, 19 V, 3.4 A, 1.52 kg, 521 x 232 x 57 mm

Long summary description HP 5-Bay Battery Charging Station battery charger:
This is an auto-generated long summary of HP 5-Bay Battery Charging Station battery charger based on the first three specs of the first five spec groups.

HP 5-Bay Battery Charging Station. Output voltage: 19 V, Output current: 3.4 A. Weight: 1.52 kg. Dimensions (WxDxH): 521 x 232 x 57 mm

Power
Output voltage
19 V
Output current
3.4 A
Weight & dimensions
Weight
1.52 kg
Technical details
Weight (imperial)
3.35 lb
Other features
Dimensions (WxDxH)
521 x 232 x 57 mm