HP logo

HP NVIDIA Quadro FX4600 768MB PCIe GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22488
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP NVIDIA Quadro FX4600 768MB PCIe GDDR3:

HP NVIDIA Quadro FX4600 768MB PCIe, GDDR3, 384 bit, 3840 x 2400 pixels, PCI Express x16

Long summary description HP NVIDIA Quadro FX4600 768MB PCIe GDDR3:

HP NVIDIA Quadro FX4600 768MB PCIe. Graphics card memory type: GDDR3, Memory bus: 384 bit. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.