location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 500GB SATA Personal Media Drive external hard drive 7200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB SATA Personal Media Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RR570AA
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jan 2019 15:45:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 500GB SATA Personal Media Drive external hard drive 7200 RPM :
The long product name of HP 500GB SATA Personal Media Drive external hard drive 7200 RPM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB SATA Personal Media Drive
More>>>
HP 500GB SATA Personal Media Drive external hard drive 7200 RPM:
The official description of HP 500GB SATA Personal Media Drive external hard drive 7200 RPM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP PMD drive is the fast and easy way to add high-speed storage to your PC. It provides the storage you need for your digital photos, videos and MP3 files, and its serves as a great way to back up your personal files.

Short summary description HP 500GB SATA Personal Media Drive external hard drive 7200 RPM:
This short summary of the HP 500GB SATA Personal Media Drive external hard drive 7200 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

HP 500GB SATA Personal Media Drive, 500 GB, 7200 RPM

Long summary description HP 500GB SATA Personal Media Drive external hard drive 7200 RPM:
This is an auto-generated long summary of HP 500GB SATA Personal Media Drive external hard drive 7200 RPM based on the first three specs of the first five spec groups.

HP 500GB SATA Personal Media Drive. HDD capacity: 500 GB, HDD speed: 7200 RPM

Hard drive
HDD capacity *
500 GB
HDD speed *
7200 RPM
Interface
Serial ATA
Type
HDD
Power
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
119 mm
Depth
213 mm
Height
34 mm
Other features
USB 2.0 ports quantity
1
Internal
No