location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw9400 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RR432LA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 1050 W
  • - AMD Opteron 2.2 GHz
  • - 2 GB DDR2-SDRAM 667 MHz
  • - 250 GB DVD±RW
  • - NVIDIA® Quadro® NVS 290 256 GB
  • - Windows Vista Business
Warranty: 3-year worldwide parts, labour and next business day onsite service; Terms and conditions may vary, restrictions apply
Long product name HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC :
The long product name of HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

xw9400 Workstation
More>>>
HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC:
The official description of HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Uncompromised graphics performance and maximum expandability with AMD64

• Featuring genuine Windows for a familiar and intuitive environment.
Combine the latest Dual Core AMD Opteron™ processors, offering extreme performance and a balanced system architecture, with true dual PCIe x16 graphics slots for extreme visualization capabilities.
• Run the largest models in memory with up to 64 GB of DDR2 RAM, allowing sustained performance even with the biggest assemblies.
• For increased storage demands you can configure up to 5 internal hard drives, with up to 6 SATA drives or 8 SAS drives supported with integrated controllers.
• A range of graphics solutions delivers the visual accuracy, image clarity and exceptional performance your business demands – from professional 2D through to high-end 3D.

Short summary description HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC:
This short summary of the HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw9400 Workstation, 2.2 GHz, AMD Opteron, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC:
This is an auto-generated long summary of HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC based on the first three specs of the first five spec groups.

HP xw9400 Workstation. Processor frequency: 2.2 GHz, Processor family: AMD Opteron. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® NVS 290. Operating system installed: Windows Vista Business. Power supply: 1050 W. Chassis type: Mini Tower. Product type: PC. Weight: 19 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Opteron
Processor frequency *
2.2 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Maximum internal memory *
64 GB
Internal memory type
DDR2-SDRAM
Memory slots
8x DIMM
Memory clock speed
667 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® Quadro® NVS 290
Discrete graphics card memory
256 GB
Ports & interfaces
USB 2.0 ports quantity *
8
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Mini Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Power
Power supply *
1050 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Non-operating altitude
0 - 9100 m
Weight & dimensions
Width *
210 mm
Depth *
525 mm
Height *
454 mm
Weight *
19 kg
Packaging content
Display included *
Yes
Display diagonal
48.3 cm (19")
Other features
LightScribe
Yes
Display
LP1965
External drive bays
3x 5.25"
Networking features
NVIDIA Gigabit 10/100/1000 LAN
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:12:07
Uk has collected 1 expert review for HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2014-06-11 01:12:07
A solid and reliable machine, but performance isnt as high as its workstation label might suggest Launched to much fanfare among HPs reinvigorated PC marketing drive, the xw9400 is the direct successor to the xw9300, which garnered a PC Pro Recommen...
67%
Brand Image Product code Product Stock Price from
HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC HP xw9400 Workstation AMD Opteron 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC
(show image)
RL348LA xw9400 Workstation 0.00
(excl. VAT)
0 (incl. VAT)
HP xw9400 Workstation AMD Opteron 4 GB DDR2-SDRAM 146 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC HP xw9400 Workstation AMD Opteron 4 GB DDR2-SDRAM 146 GB NVIDIA® Quadro® NVS 290 Windows Vista Business Mini Tower PC
(show image)
RR433LA xw9400 Workstation 0.00
(excl. VAT)
0 (incl. VAT)