Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Power supply
- - Device compatibility: Multifunctional
- - Brand compatibility: HP
Long product name HP RM1-5690-000CN printer/scanner spare part Power supply
:
Power Supply for LaserJet CM3530, 220V
The long product name of HP RM1-5690-000CN printer/scanner spare part Power supply. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Power Supply for LaserJet CM3530, 220V
More>>>
Short summary description HP RM1-5690-000CN printer/scanner spare part Power supply:
This short summary of the HP RM1-5690-000CN printer/scanner spare part Power supply data-sheet is auto-generated and uses the product title and the first six key specs.
HP RM1-5690-000CN, Power supply
Long summary description HP RM1-5690-000CN printer/scanner spare part Power supply:
This is an auto-generated long summary of HP RM1-5690-000CN printer/scanner spare part Power supply based on the first three specs of the first five spec groups.
HP RM1-5690-000CN. Type: Power supply, Device compatibility: Multifunctional, Brand compatibility: HP, Compatibility: LaserJet CM3530