HP logo

HP AMD Opteron Dual-core 2220 2.80GHz Upgrade processor 2.8 GHz 2 MB L2 Tray

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11279
Info modified on:
17 Jul 2025, 16:37:03
Short summary description HP AMD Opteron Dual-core 2220 2.80GHz Upgrade processor 2.8 GHz 2 MB L2 Tray:

HP AMD Opteron Dual-core 2220 2.80GHz Upgrade, AMD Opteron, Socket F (1207), 90 nm, Tray, 2.8 GHz, 64-bit

Long summary description HP AMD Opteron Dual-core 2220 2.80GHz Upgrade processor 2.8 GHz 2 MB L2 Tray:

HP AMD Opteron Dual-core 2220 2.80GHz Upgrade. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor lithography: 90 nm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.