HP logo

HP nx9420 Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8887
Info modified on:
29 Jan 2025, 18:53:42
End of life date:
31 Oct 2007
Short summary description HP nx9420 Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:

HP nx9420, Intel® Core™2 Duo, 1.83 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 80 GB

Long summary description HP nx9420 Intel® Core™2 Duo T5600 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:

HP nx9420. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Professional. Weight: 3.35 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.