HP logo

HP Compaq dx2200 Celeron D351 512M/80G DVD-ROM WXP Pro Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X300 Windows XP Professional

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57597
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dx2200 Celeron D351 512M/80G DVD-ROM WXP Pro Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X300 Windows XP Professional:

HP Compaq dx2200 Celeron D351 512M/80G DVD-ROM WXP Pro Microtower PC, 3.2 GHz, Intel® Celeron®, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description HP Compaq dx2200 Celeron D351 512M/80G DVD-ROM WXP Pro Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X300 Windows XP Professional:

HP Compaq dx2200 Celeron D351 512M/80G DVD-ROM WXP Pro Microtower PC. Processor frequency: 3.2 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon X300. Operating system installed: Windows XP Professional. Power supply: 50 W. Chassis type: Micro Tower. Product type: PC. Weight: 9.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.