location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RF093UC
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2023 19:55:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 3 years pick-up and return (upgrades available, sold separately)
Long product name HP Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC :
The long product name of HP Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power-packed with exceptional battery life and connectivity options in a neat and highly portable design.
More>>>
HP Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC:
The official description of HP Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's extensive range of notebook PCs enable increased productivity and efficiency, by providing the perfect combination of built-in mobility features to match the particular needs of individuals from businesses large and small.

Short summary description HP Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC:
This short summary of the HP Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC

Long summary description HP Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC:
This is an auto-generated long summary of HP Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC based on the first three specs of the first five spec groups.

HP Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 23:49:07
Uk has collected 1 expert review for HP Compaq nc4400 Intel® Core™ Duo Processor T2400 1024M/60G 12.1" XGA WXP Pro Notebook PC and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Source Review comments Score
notebookcheck.net
Updated:
2011-09-26 23:49:05
Compaq(t). Are you looking for a small high-quality secondary notebook? The HP Compaq nc4400 could attract you. This 12" subnotebook features a robust case, hoch-quality input devices and misses out an optical drive and therewith is even smaller and li...
Bottom line The Hewlett-Packard Compaq nc4400 proved to be a tiny and robust notebook. The high-quality materials (mostly magnesium) feel not only alright, they also make the notebook stable and resistant against pressure and deflection.The missing DVD drive hurts in...
85%