HP logo

HP RD069AA graphics card NVIDIA NVS 285 0.128 GB GDDR

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104854
Info modified on:
02 Sept 2024, 20:30:38
End of life date:
31 Dec 2007
Warranty:
features: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP RD069AA graphics card NVIDIA NVS 285 0.128 GB GDDR:

128Mb DDR, PCI-E, 2048 x 1536, DMS-59

HP RD069AA graphics card NVIDIA NVS 285 0.128 GB GDDR:

The NVIDIA Quadro NVS 285 (128 MB DH) PCIe Graphics Controller is a low profile, dual-head graphics card delivering next-generation multi-display capabilities to professional 2D applications.

If you require a graphics card for use with desktops in a telesales-center environment, or frequently analyze spreadsheets requiring the flexibility of dual-monitor displays the NVIDIA Quadro NVS 285 (128 MB DH) PCIe Graphics Card is the ideal solution for you. For workstation users, it is tested for compatibility with all major financial, non-linear editing (NLE), and electronic design automation (EDA) applications.

Easily installed with a setup wizard, this controller integrates seamlessly with the Microsoft Windows environment. nView - NVIDIAs multi-display software, lets you fully operate on dual displays and create up to 32 individual desktops.

Short summary description HP RD069AA graphics card NVIDIA NVS 285 0.128 GB GDDR:

HP RD069AA, NVS 285, 0.128 GB, GDDR, 2048 x 1536 pixels, PCI Express x16

Long summary description HP RD069AA graphics card NVIDIA NVS 285 0.128 GB GDDR:

HP RD069AA. Graphics processor family: NVIDIA, Graphics processor: NVS 285. Discrete graphics card memory: 0.128 GB, Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: PCI Express x16. Cooling type: Passive

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.