location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB 1000dpi Laser (Bulk Pack 100) Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 1000dpi Laser (Bulk Pack 100) Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QY778A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182556405 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2022 17:58:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP USB 1000dpi Laser (Bulk Pack 100) Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1000 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
Long product name HP USB 1000dpi Laser (Bulk Pack 100) Mouse :
The long product name of HP USB 1000dpi Laser (Bulk Pack 100) Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB 1000dpi Laser (Bulk Pack 100) Mouse
More>>>
HP USB 1000dpi Laser (Bulk Pack 100) Mouse:
The official description of HP USB 1000dpi Laser (Bulk Pack 100) Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Obtain the speed and accuracy of laser tracking in a simple, elegant design with the HP USB 1000dpi Laser Mouse – for the latest in laser sensing technology.

- Sophisticated technology - Manipulate fast or slow with precision on a variety of surfaces with high-performance laser accuracy. The wheel also functions as a third button when activated by pressing it.
- The HP USB 1000 dpi Laser Mouse has no ball or moving parts, which improves its durability, reduces sticking and the need for constant cleaning.
- Left-handed or right-handed users can enjoy a contoured shape that suits either preference.

Short summary description HP USB 1000dpi Laser (Bulk Pack 100) Mouse:
This short summary of the HP USB 1000dpi Laser (Bulk Pack 100) Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB 1000dpi Laser (Bulk Pack 100) Mouse, Ambidextrous, Laser, USB Type-A, 1000 DPI, Black

Long summary description HP USB 1000dpi Laser (Bulk Pack 100) Mouse:
This is an auto-generated long summary of HP USB 1000dpi Laser (Bulk Pack 100) Mouse based on the first three specs of the first five spec groups.

HP USB 1000dpi Laser (Bulk Pack 100) Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Weight & dimensions
Width
62.7 mm
Depth
115 mm
Height
29.7 mm
Weight
102 g
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)