location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QY449AT keyboard Mouse included Office RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QY449AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QY449AT show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP QY449AT keyboard Mouse included Office RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1000 DPI for smooth and accurate cursor control and navigation
  • - Batteries last up to six months or more; software warns when batteries need to be replaced
  • - Scroll wheel speeds Web and document navigation, functions as a third button
Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP QY449AT keyboard Mouse included Office RF Wireless Black :
The long product name of HP QY449AT keyboard Mouse included Office RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard and Mouse
More>>>
HP QY449AT keyboard Mouse included Office RF Wireless Black:
The official description of HP QY449AT keyboard Mouse included Office RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Wireless Keyboard and Mouse places advanced functionality and ease of operation at your fingertips. Stop hiding wires and regain a clutter-free work space with a cordless keyboard, cordless laser mouse and USB wireless receiver in a single package – built with the environment in mind.

Short summary description HP QY449AT keyboard Mouse included Office RF Wireless Black:
This short summary of the HP QY449AT keyboard Mouse included Office RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP QY449AT, Full-size (100%), Wireless, RF Wireless, Membrane, Black, Mouse included

Long summary description HP QY449AT keyboard Mouse included Office RF Wireless Black:
This is an auto-generated long summary of HP QY449AT keyboard Mouse included Office RF Wireless Black based on the first three specs of the first five spec groups.

HP QY449AT. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Recommended usage: Office. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery type
AA
Number of batteries supported
2
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Movement resolution
1000 DPI
Scroll
Yes
Scroll type
Wheel
Number of batteries (mouse)
2
Weight & dimensions
Keyboard dimensions (WxDxH)
460.3 x 164.3 x 27.87 mm
Keyboard weight
880 g
Mouse dimensions (WxDxH)
115 x 62.9 x 37 mm
Mouse weight
67 g
Packaging content
Wireless receiver interface
USB Type-A
Receiver dimensions (WxDxH)
45.5 x 18.4 x 8.4 mm
Receiver weight
5.9 g
Other features
Compatibility
HP Compaq 4000 Pro Small Form Factor PC HP Compaq 6200 Pro Microtower PC HP Compaq 6200 Pro Small Form Factor PC HP Compaq 8200 Elite All-in-One PC HP Compaq 8200 Elite Convertible Minitower PC HP Compaq 8200 Elite Small Form Factor PC HP Compaq 8200 Elite Ultra-slim PC HP Compaq Elite 8300 Convertible Minitower PC HP Compaq Elite 8300 Small Form Factor PC HP Compaq Elite 8300 Ultra-slim PC HP Compaq Pro 4300 All-in-One Desktop PC series HP Compaq Pro 4300 Small Form Factor PC HP Compaq Pro 6300 Microtower PC HP Compaq Pro 6300 Small Form Factor PC HP Pro 3400 Microtower PC HP Pro 3405 Microtower PC HP Pro 3420 All-in-One PC HP TouchSmart 9300 Elite All-in-One PC HP TouchSmart Elite 7320 All-in-One PC
Internal
No
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:09:10
Uk has collected 2 expert reviews for HP QY449AT keyboard Mouse included Office RF Wireless Black and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
techradar.com
Updated:
2017-05-01 05:09:10
Trackpads on laptops are all well and good for day-to-day computing, but they can be awkward and uncomfortable to use for some tasks. The HP 2.4GHz Wireless Laser Mobile Mouse is a small mouse that has been designed to be as easy to use as a normal deskto...
Good Compact, Comfortable, Two buttons on each side, Responsive, Works on a variety of surfaces...
Bad Feels a bit lightweight and cheap, Superior models...
Bottom line The HP 2.4GHz Wireless Laser Mobile Mouse isn't the most comfortable of mice to use, and the Logitech Anywhere Mouse MX remains the best small portable mouse...
60%
expertreviews.co.uk
Updated:
2017-05-01 05:09:10
Given its budget appearance, we were somewhat surprised to discover the relatively high price of HP’s unimaginatively-named 2.4GHz Wireless Keyboard and Mouse desktop set. The design is very basic and somewhat old-fashioned, and there isn’t a single sh...
Bottom line The unrealistically high price is the killer blow for this unremarkable keyboard and mouse set...
40%
Country Distributor
United Kingdom 1 distributor(s)