location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Presentation Barcode Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presentation Barcode Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QY439AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112452643 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:24:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2020
Product end of life date
Bullet Points HP Presentation Barcode Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed bar code reader Black
  • - Scanner type: 1D/2D
  • - Code 128, Code 39, Code 93, EAN-13, EAN-8, U.P.C. Data Matrix, PDF417
  • - Wired Standard interfaces: USB
Warranty: 3 Year
Long product name HP Presentation Barcode Scanner :
The long product name of HP Presentation Barcode Scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Presentation Barcode Scanner - 1D/2D, Imager, USB, Black
More>>>
HP Presentation Barcode Scanner:
The official description of HP Presentation Barcode Scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek, compact, and affordable, the HP Presentation Barcode Scanner is a general purpose on-counter presentation scanner designed for maximum user comfort and counter space utilization, hands-free operation, and easy fixed-location scanning.
Omni-directional bar code reader reads most common 1D and 2D barcodes for a range of flexible uses. The scanner automatically optimizes light levels to read bar codes from mobile devices, allowing retailers to accept onscreen coupons and loyalty offers that customers have received via e-mail or text message.
Visual and audible good read confirmation of a barcode allows store associates to be confident in the accuracy of the transaction and focus on delivering an efficient customer experience.
Get up and running quickly with easy, single USB cable connectivity (cable included) and software utility or barcode(s) setup.
The tiltable, comfortable hands-free design allows associates to use the scanner in presentation scanning mode and occasionally switch to handheld use without slowing the transaction. Associates can use the scanner in a sweeping motion or present small items to the scanner.
The reliable form factor is well-built for the wear and tear of retail environments and includes a fixed mounting plate that allows the scanner to be mounted to most surfaces to help decrease the likelihood of being dropped or knocked over on a counter.

Short summary description HP Presentation Barcode Scanner:
This short summary of the HP Presentation Barcode Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Presentation Barcode Scanner, Fixed bar code reader, 1D/2D, Code 128, Code 39, Code 93, EAN-13, EAN-8, U.P.C., Data Matrix, PDF417, Wired, USB

Long summary description HP Presentation Barcode Scanner:
This is an auto-generated long summary of HP Presentation Barcode Scanner based on the first three specs of the first five spec groups.

HP Presentation Barcode Scanner. Type: Fixed bar code reader, Scanner type: 1D/2D, Linear (1D) barcodes supported: Code 128, Code 39, Code 93, EAN-13, EAN-8, U.P.C.. Connectivity technology: Wired, Standard interfaces: USB, Cable length: 2 m. Product colour: Black. Weight: 295 g, Width: 76 mm, Depth: 101 mm. Dimensions (WxDxH): 7.6 x 15.2 x 10.1 mm

Scanning
Type *
Fixed bar code reader
Scanner type *
1D/2D
Linear (1D) barcodes supported *
Code 128, Code 39, Code 93, EAN-13, EAN-8, U.P.C.
2D (matrix & stacked) barcodes supported *
Data Matrix, PDF417
Ports & interfaces
Connectivity technology *
Wired
Standard interfaces *
USB
Cable length
2 m
Performance
Built-in display
Yes
Performance
Product colour *
Black
Weight & dimensions
Width
76 mm
Depth
101 mm
Height
152 mm
Weight *
295 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
7.6 x 15.2 x 10.1 mm
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)