Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MultiSeat ms6200 Desktop 3.4 GHz i7-2600 Black Windows MultiPoint Server 2011 Premium 7.6 kg

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSeat ms6200 Desktop
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QS143AW
Category
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11731
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 18 Nov 2019 15:34:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name HP MultiSeat ms6200 Desktop 3.4 GHz i7-2600 Black Windows MultiPoint Server 2011 Premium 7.6 kg :
The short editorial description of HP MultiSeat ms6200 Desktop 3.4 GHz i7-2600 Black Windows MultiPoint Server 2011 Premium 7.6 kg

MultiSeat ms6200 Desktop (OEM Version with COA and CAL) - Intel Core i7-2600 (8MB, 3.4 GHz), 8GB 1333MHz DDR3 SDRAM, Intel HD Graphics 2000, 500GB, Gigabit LAN, 10 x USB 2.0, 240W, Microsoft® MultiPoint Server 2011 Premium
More>>>
HP MultiSeat ms6200 Desktop 3.4 GHz i7-2600 Black Windows MultiPoint Server 2011 Premium 7.6 kg:
The official marketing text of HP MultiSeat ms6200 Desktop 3.4 GHz i7-2600 Black Windows MultiPoint Server 2011 Premium 7.6 kg as supplied by the manufacturer

As part of the MultiSeat Computing Solution, add 2x the computing seats by leveraging the excess capacity of this single, reliable HP PC to deliver an individual computing experience to up to 10 users.

Features

- Expand existing budgets
As part of the MultiSeat Computing Solution, add 2x the computing seats by leveraging the excess capacity of this single, reliable HP PC to deliver an individual computing experience to up to 10 users.

- Microsoft Windows® MultiPoint™ Server 2011
The only complete solution from a single vendor fully licensed and supported by Microsoft, the ms6200 features Microsoft Windows MultiPoint Server 2011. This unique operating system enables multiple users to simultaneously share one computer.

- Simple setup and deployment
Easily add seats to your computing environment with the HP t100 or t150 Zero Clients for HP MultiSeat via simple plug-and-play USB connectivity. All software is preinstalled-- no networking needed or software to load.

- Personal PC experiences
A familiar, customizable Microsoft Windows® computing experience with simple collaboration and more reliability for higher uptime for greater productivity.

- Simple manageability
Reduce IT workload with just one PC for every 10 users, and complete compatibility with the latest OS, security patches and updates. Plus, HP provides end-to-end solution support, from warranty to tech support, on the complete offering.

Latest PC technology
- Includes 2nd generation Intel Core i5 processor technology for enhanced performance.

Short summary description HP MultiSeat ms6200 Desktop 3.4 GHz i7-2600 Black Windows MultiPoint Server 2011 Premium 7.6 kg:
This short summary of the HP MultiSeat ms6200 Desktop 3.4 GHz i7-2600 Black Windows MultiPoint Server 2011 Premium 7.6 kg data-sheet is auto-generated and uses the product title and the first six key specs.

HP MultiSeat ms6200 Desktop, 3.4 GHz, i7-2600, 2nd gen Intel® Core™ i7, 8 MB, Intel® Q65 Express, 8 GB

Long summary description HP MultiSeat ms6200 Desktop 3.4 GHz i7-2600 Black Windows MultiPoint Server 2011 Premium 7.6 kg:
This is an auto-generated long summary of HP MultiSeat ms6200 Desktop 3.4 GHz i7-2600 Black Windows MultiPoint Server 2011 Premium 7.6 kg based on the first three specs of the first five spec groups.

HP MultiSeat ms6200 Desktop. Processor frequency: 3.4 GHz, Processor model: i7-2600, Processor family: 2nd gen Intel® Core™ i7. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Storage drive interface: Serial ATA II. On-board graphics adapter model: Intel® HD Graphics 2000. Audio system: HD (Realtek ALC261)

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.4 GHz
Processor model
The model number for the processor in a computer.
i7-2600
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i7
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
L3 cache
8 MB
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® Q65 Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 4 GB
Maximum internal memory
The maximum internal memory which is available in the product.
16 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Storage drive interface
Where the storage device links with other parts of the product, or an external device.
Serial ATA II
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
On-board graphics adapter model
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 2000
Audio
Built-in speaker(s)
The device contains speaker(s) to produce sound.
No
Audio system
System used to play music or speech.
HD (Realtek ALC261)
Video
On-board graphics adapter
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
10
Microphone in
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Rack mounting
The type of mounting that can position devices in a shelving system (rack).
No
Display
Display included *
This product includes a display.
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows MultiPoint Server 2011 Premium
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
240 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60 °C
Operating temperature (T-T)
50 - 95 °F
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.6 kg
Width
The measurement or extent of something from side to side.
338 mm
Depth
The distance from the front to the back of something.
379 mm
Height
The measurement of the product from head to foot or from base to top.
100 mm
Packaging data
Package weight
Weight of the packaged product.
8.1 kg
Other features
Graphics adapter family
Intel
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI 1 x PCIe x16 2 x PCIe x1
Customer service details