location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Integrated Work Center 2 for SFF monitor mount / stand 61 cm (24") Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Integrated Work Center 2 for SFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP897AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111596386 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2014
Product end of life date
Bullet Points HP Integrated Work Center 2 for SFF monitor mount / stand 61 cm (24") Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 5.5 kg
  • - Minimum screen size: 43.2 cm (17") Maximum screen size: 61 cm (24")
  • - Number of displays supported: 1
  • - Mounting type: Desk
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Integrated Work Center 2 for SFF monitor mount / stand 61 cm (24") Desk :
The long product name of HP Integrated Work Center 2 for SFF monitor mount / stand 61 cm (24") Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Integrated Work Center 2 for Small Form Factor
More>>>
HP Integrated Work Center 2 for SFF monitor mount / stand 61 cm (24") Desk:
The official description of HP Integrated Work Center 2 for SFF monitor mount / stand 61 cm (24") Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed specifically for use with the HP Compaq Small Form Factor (SFF) Desktop PC and a 17 to 24-inch (43.18 to 60.96 cm) diagonal monitor, the HP Integrated Work Center 2 (IWC) - Small Form Factor (SFF) provides a portable, compact workspace to help maximize space-constrained work environments. (17 to 24-inch diagonal monitors need to meet supported weight limits of 7.5 to 12.1 lbs. (3.38 to 5.5 kg).)

• Use your 17- to 24-inch (43.18 to 60.96 cm) diagonal HP LCD monitor with an HP Compaq Small Form Factor Desktop PC SFF, and set-up a compact system configuration to save valuable desktop space and make the most of a space-constrained office environment


• Create a single- or multi-user environment – the portable design makes it easy to move and arrange your workspace


• Industry-standard VESA mounting bracket accommodates most LCD monitors

Short summary description HP Integrated Work Center 2 for SFF monitor mount / stand 61 cm (24") Desk:
This short summary of the HP Integrated Work Center 2 for SFF monitor mount / stand 61 cm (24") Desk data-sheet is auto-generated and uses the product title and the first six key specs.

HP Integrated Work Center 2 for SFF, 5.5 kg, 43.2 cm (17"), 61 cm (24")

Long summary description HP Integrated Work Center 2 for SFF monitor mount / stand 61 cm (24") Desk:
This is an auto-generated long summary of HP Integrated Work Center 2 for SFF monitor mount / stand 61 cm (24") Desk based on the first three specs of the first five spec groups.

HP Integrated Work Center 2 for SFF. Maximum weight capacity: 5.5 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 61 cm (24")

Mounting
Minimum screen size *
43.2 cm (17")
Maximum weight capacity *
5.5 kg
Maximum screen size *
61 cm (24")
Mounting type *
Desk
Mounting
Number of displays supported *
1
Weight & dimensions
Weight
3.8 kg
Packaging content
Manual
Yes