location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LCD Monitor Stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD Monitor Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QM196AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111276097 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 320301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2015
Product end of life date
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP LCD Monitor Stand Black :
The long product name of HP LCD Monitor Stand Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LCD Monitor Stand
More>>>
HP LCD Monitor Stand Black:
The official description of HP LCD Monitor Stand Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Notebook Stands include a range of convenient solutions and space-saving designs that easily connect to your HP Business Notebook and enable easy viewing and an ideal desktop computing environment.

- HP LCD Monitor Stand, monitor stand spacer, documentation.
- Turns on power to the system. The light is turned on when the docked computer is turned on.
- Lights up when the docking station is connected to the AC power.
- Lights up when the computer is successfully docked to the docking station.
- Indicates MultiBay II drive activity (on Advanced Docking Station only).

Short summary description HP LCD Monitor Stand Black:
This short summary of the HP LCD Monitor Stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LCD Monitor Stand, Black, 11.33 kg, 3.05 kg, Compaq 610 Notebook PC Compaq 615 Notebook PC EliteBook 8530p Notebook PC HP 630 Notebook PC HP...

Long summary description HP LCD Monitor Stand Black:
This is an auto-generated long summary of HP LCD Monitor Stand Black based on the first three specs of the first five spec groups.

HP LCD Monitor Stand. Product colour: Black, Maximum weight capacity: 11.33 kg. Weight: 3.05 kg. Compatibility: Compaq 610 Notebook PC Compaq 615 Notebook PC EliteBook 8530p Notebook PC HP 630 Notebook PC HP...

Design
Product colour *
Black
Screen size compatibility
17.3
Maximum weight capacity
11.33 kg
Weight & dimensions
Weight
3.05 kg
Other features
Compatibility
Compaq 610 Notebook PC Compaq 615 Notebook PC EliteBook 8530p Notebook PC HP 630 Notebook PC HP 635 Notebook PC HP Compaq 2510p Notebook PC HP Compaq 6510b Notebook PC HP Compaq 6530b Notebook PC HP Compaq 6710b Notebook PC HP Compaq 6730b Notebook PC HP Compaq 6735b Notebook PC HP Compaq 6910p Notebook PC HP Compaq 8510p Notebook PC HP Compaq 8510w Mobile Workstation HP Compaq 8710p Notebook PC HP EliteBook 2530p Notebook PC HP EliteBook 2540p Notebook PC HP EliteBook 2560p Notebook PC HP EliteBook 2740p Tablet PC HP EliteBook 2760p Tablet PC HP EliteBook 6930p Notebook PC HP EliteBook 8440p Notebook PC HP EliteBook 8460p Notebook PC HP EliteBook 8530w Mobile Workstation HP EliteBook 8540p Notebook PC HP EliteBook 8540w Mobile Workstation HP EliteBook 8560p Notebook PC HP EliteBook 8560w Mobile Workstation HP EliteBook 8730w Mobile Workstation HP EliteBook 8740w Mobile Workstation HP EliteBook 8760w Mobile Workstation HP Mini 2140 Notebook PC HP Mini 5101 HP Mini 5102 HP ProBook 4310s Notebook PC HP ProBook 4320s Notebook PC HP ProBook 4515s Notebook PC HP ProBook 4520s Notebook PC HP ProBook 4525s Notebook PC HP ProBook 4530s Notebook PC HP ProBook 4535s Notebook PC HP ProBook 4710s Notebook PC HP ProBook 4720s Notebook PC HP ProBook 4730s Notebook PC HP ProBook 5310m Notebook PC HP ProBook 5320m Notebook PC HP ProBook 5330m Notebook PC HP ProBook 6360b Notebook PC HP ProBook 6440b Notebook PC HP ProBook 6450b Notebook PC HP ProBook 6460b Notebook PC HP ProBook 6465b Notebook PC HP ProBook 6540b Notebook PC HP ProBook 6545b Notebook PC HP ProBook 6550b Notebook PC HP ProBook 6555b Notebook PC HP ProBook 6560b Notebook PC Compaq Presario CQ57-200 Notebook PC series Compaq Presario CQ60-200 Notebook PC series Compaq Presario CQ60-400 Notebook PC series Compaq Presario CQ61-300 Notebook PC series Compaq Presario CQ61-400 Notebook PC series Compaq Presario CQ62-200 Notebook PC series HP Envy 14-1000 Notebook PC series HP ENVY 14-1100 Notebook PC series HP ENVY 14-2000 Beats Edition Notebook PC series HP Envy 17-1000 Notebook PC series HP ENVY 17-1100 Notebook PC series HP ENVY 17-2000 Notebook PC series HP ENVY 17-2100 Notebook PC series HP Mini 1000 Vivienne Tam Edition PC series HP Mini 110-3000 PC series HP Mini 110-3100 PC series HP Mini 110-3600 PC series HP Mini 110-3700 PC series HP Mini 210-1000 PC series HP Mini 210-1000 Vivienne Tam Edition PC series HP Mini 210-1100 PC series HP Mini 210-2000 PC series HP Pavilion dm1-3100 Entertainment Notebook PC series HP Pavilion dm1-3200 Entertainment Notebook PC series HP Pavilion dm4-1000 Entertainment Notebook PC series HP Pavilion dm4-1100 Entertainment Notebook PC series HP Pavilion dv2-1100 Entertainment Notebook PC series HP Pavilion dv3-4000 Entertainment Notebook PC series HP Pavilion dv3-4100 Entertainment Notebook PC series HP Pavilion dv5-1100 Entertainment Notebook PC series HP Pavilion dv5-1200 Entertainment Notebook PC series HP Pavilion dv6-1000 Entertainment Notebook PC series HP Pavilion dv6-1200 Entertainment Notebook PC series HP Pavilion dv6-1300 Entertainment Notebook PC series HP Pavilion dv6-1400 Entertainment Notebook PC series HP Pavilion dv6-2100 Entertainment Notebook PC series HP Pavilion dv6-3000 Entertainment Notebook PC series HP Pavilion dv6-3100 Entertainment Notebook PC series HP Pavilion dv6-3300 Entertainment Notebook PC series HP Pavilion dv6-6000 Entertainment Notebook PC series HP Pavilion dv6-6100 Entertainment Notebook PC series HP Pavilion dv7-2100 Entertainment Notebook PC series HP Pavilion dv7-2200 Entertainment Notebook PC series HP Pavilion dv7-4000 Entertainment Notebook PC series HP Pavilion dv7-4100 Entertainment Notebook PC series HP Pavilion dv7-6000 Entertainment Notebook PC series HP Pavilion dv7-6100 Entertainment Notebook PC series HP Pavilion g6-1000 Notebook PC series HP Pavilion g6-1100 Notebook PC series HP TouchSmart tm2-2000 Notebook PC series HP TouchSmart tm2-2100 Notebook PC series HP t5540 Thin Client HP t5545 Thin Client HP t5630 Thin Client HP t5630w Thin Client
Country Distributor
Polska 1 distributor(s)