Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AMD Radeon HD 6350 Radeon HD6350 GDDR3

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMD Radeon HD 6350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QM192AV
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15629
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 19:15:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP AMD Radeon HD 6350 Radeon HD6350 GDDR3 :
The short editorial description of HP AMD Radeon HD 6350 Radeon HD6350 GDDR3

AMD Radeon HD 6350 512MB PCIe x16
More>>>

HP AMD Radeon HD 6350 Radeon HD6350 GDDR3:
The official marketing text of HP AMD Radeon HD 6350 Radeon HD6350 GDDR3 as supplied by the manufacturer
- GPU Model: Radeon HD 6350
- Memory Amount: 512MB
- Bus Type: PCIe x16 Gen 2.0
- System Type: Desktop
- Memory Amount: 512MB
Short summary description HP AMD Radeon HD 6350 Radeon HD6350 GDDR3:
This short summary of the HP AMD Radeon HD 6350 Radeon HD6350 GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.
HP AMD Radeon HD 6350, Radeon HD6350, GDDR3, PCI Express x16
Long summary description HP AMD Radeon HD 6350 Radeon HD6350 GDDR3 :

HP AMD Radeon HD 6350. Graphics processor family: AMD, Graphics processor: Radeon HD6350. Graphics adapter memory type: GDDR3. Interface type: PCI Express x16. Cooling type: Active

This is an auto-generated long summary of HP AMD Radeon HD 6350 Radeon HD6350 GDDR3 based on the first three specs of the first five spec groups.
Processor
Graphics processor family *
The category to which the graphics processor (GPU) belongs e.g. Southern Islands family of Radeon processors (made by AMD), GeForce 600 (made by NVIDIA).
AMD
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
Radeon HD6350
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Ports & interfaces
Interface type *
PCI Express x16
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI ports quantity
1
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
PhysX *
PPU (microprocessor) expansion card designed by Ageia to accelerate PhysX-enabled video games.
No
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
X