location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QM190AV graphics card AMD Radeon HD6350 0.5 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM190AV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QM190AV
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 08:25:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP QM190AV graphics card AMD Radeon HD6350 0.5 GB GDDR3 :
The long product name of HP QM190AV graphics card AMD Radeon HD6350 0.5 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Radeon HD 6350 512MB PCIe x16
More>>>
HP QM190AV graphics card AMD Radeon HD6350 0.5 GB GDDR3:
The official description of HP QM190AV graphics card AMD Radeon HD6350 0.5 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- GPU Model: Radeon HD 6350
- Memory Amount: 512MB
- Bus Type: PCIe x16 Gen 2.0
- System Type: Desktop
- Memory Amount: 512MB

Short summary description HP QM190AV graphics card AMD Radeon HD6350 0.5 GB GDDR3:
This short summary of the HP QM190AV graphics card AMD Radeon HD6350 0.5 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP QM190AV, Radeon HD6350, 0.5 GB, GDDR3, PCI Express x16

Long summary description HP QM190AV graphics card AMD Radeon HD6350 0.5 GB GDDR3:
This is an auto-generated long summary of HP QM190AV graphics card AMD Radeon HD6350 0.5 GB GDDR3 based on the first three specs of the first five spec groups.

HP QM190AV. Graphics processor family: AMD, Graphics processor: Radeon HD6350. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3. Interface type: PCI Express x16. Cooling type: Active

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon HD6350
Memory
Discrete graphics card memory *
0.5 GB
Graphics card memory type *
GDDR3
Ports & interfaces
Interface type *
PCI Express x16
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
Design
Cooling type *
Active