location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-Notebook Managed Charging Cart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL489AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111268597 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:50:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2016
Product end of life date
Bullet Points HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multimedia cart Laptop Black
  • - Maximum screen size: 39.6 cm (15.6")
  • - 20 shelves
Warranty: The HP 20-Notebook Managed Charging Cart is supported by a one-year limitedAdditional support is available by phone as well as online support forums.
Long product name HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart :
The long product name of HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 20-Notebook Managed Charging Cart
More>>>
HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart:
The official description of HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to securely store and charge notebook PCs—from minis up to a 15.6-inch diagonal screen size—inside the classroom, these innovative carts have a large compartment with up to 30 individual, smooth-edged shelves for easy, quick, and safe loading and unloading by teachers and students, and a separate, locked IT compartment to store notebook power adapters (Charging and Managed Charging Carts) and Ethernet connectors (Managed Charging Carts). The HP 20-Notebook Charging Cart stores and charges 20 notebooks PCs. The HP 20- and 30-Notebook Managed Charging Carts store and charge 20 or 30 units and include Ethernet cables for convenient batch installation of software updates or virus protection.

- Open Architecture: Compatible with a large variety of HP and non-HP notebooks, up to 15.6 inch screen size
- Smart Charging Technology: Load-sensing technology directs charging power when and where it's needed most, so each notebook is charged as quickly as possible.
- Retractable Front Doors: Two locking, hinged front doors on the notebook bay open from the center and retract into the cart's side channels for neat storage.
- Removable Shelves: Lightweight, shelves feature hand cut-outs for easy notebook removal and venting for optimal cooling/airflow. Removable shelves and pegs allow extra storage space inside the cart. Shelf insertion/removal is done through a simple peg and notch system.
- Service Compartments: Two locking, removable rear panels allow access to the AC adapters (Charging Cart) and Ethernet cabling (Managed Charging Carts). The top locking panel on the top surface of the cart is removable for access to IT equipment (i.e. WAP/router, Ethernet switch(es) and controller box). For the Managed Charging Carts, switch(es) and WAP/router are purchased separately and customer-installed.

Short summary description HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart:
This short summary of the HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart data-sheet is auto-generated and uses the product title and the first six key specs.

HP 20-Notebook Managed Charging Cart, Multimedia cart, Black, Laptop, 39.6 cm (15.6"), 20 shelves, CE REACH

Long summary description HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart:
This is an auto-generated long summary of HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart based on the first three specs of the first five spec groups.

HP 20-Notebook Managed Charging Cart. Type: Multimedia cart, Product colour: Black, Recommended usage: Laptop. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Height: 1067 mm, Width: 895 mm, Depth: 630 mm

Features
Product colour
Black
Recommended usage
Laptop
Type *
Multimedia cart
Maximum screen size
39.6 cm (15.6")
Number of shelves
20 shelves
Certification
CE REACH
Power
Built-in charger
Yes
AC input voltage
220 - 240 V
Power
AC input frequency
50 - 60 Hz
Weight & dimensions
Height
1067 mm
Width
895 mm
Depth
630 mm
Weight
77 kg
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS