location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK754A
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch :
The long product name of HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch
More>>>
HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch:
The official description of HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

To remain competitive, IT organizations must keep pace with ever-increasing workloads without a similar increase in their budgets or resources. While virtualization has provided some relief by enabling the benefits of faster deployment and consolidation, it tends to put additional stress on data center networks.

The HP SN6000B 16Gb Fibre Channel Switch meets the needs of hyper-scale, private cloud storage environments by delivering market-leading 16Gb FC technology and capabilities that support highly virtualized environments. Designed to enable maximum flexibility and investment protection, the SN6000B switch scales from 24 to 48 ports and supports 4, 8, 10, or 16 Gbps speeds in an efficiently designed 1U package. It also provides a simplified deployment process and a point-and-click user interface making it powerful and easy to use. It offers low-cost access to SAN technology while providing "pay-as-you-grow" scalability to meet the needs of an evolving storage environment.

Short summary description HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch:
This short summary of the HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch data-sheet is auto-generated and uses the product title and the first six key specs.

HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch

Long summary description HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch:
This is an auto-generated long summary of HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch based on the first three specs of the first five spec groups.

HP SN6000B 16Gb 48-port/24-port Active Power Pack+ Fibre Channel Switch