Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ57-305EB Black Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ57
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CQ57-305EB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QJ159EA
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5382
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Aug 2019 10:11:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Compaq Presario CQ57-305EB Black Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium :
The short editorial description of HP Compaq Presario CQ57-305EB Black Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

1.3GHz AMD Dual-Core E-300, 4GB DDR3, 500GB SATA HDD, 39.624 cm (15.6") HD HP BrightView 1366 x 768, AMD Radeon HD 6310M, DVD Super Multi DL, Fast Ethernet, WLAN 802.11 b/g/n, WebCam, Windows 7 Home Premium 64-bit
More>>>
HP Compaq Presario CQ57-305EB Black Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:
The official marketing text of HP Compaq Presario CQ57-305EB Black Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium as supplied by the manufacturer

A perfect balance of technology and appearance, this notebook makes it easy to do more and stay connected. This is the first choice for a worry-free PC experience, at a price you can afford.

A perfect balance of technology and appearance, designed with you in mind.
- The Compaq Presario CQ57 Notebook PC leads the trend of consumer notebooks. With its outstanding next-generation industrial design, it’s environmentally conscious and easy to maintain – so it not only looks good, it’ll make you feel good, too.

Next-generation architecture for new levels of performance and multi-tasking.
- This notebook offers full PC functionality, power and performance, so you can get everyday tasks done quickly and easily. Enjoy fun, freedom and productivity while you work, explore the web, watch films or keep in touch with friends.

Only pay for what you need, nothing you don’t.
- Why inflate what you pay with unnecessary add-ons, when you don’t really need them? This notebook offers the best value and all the latest technology for what you need to do every day – perfect for students, families or small to medium businesses.

It’s easy to do more and stay connected if you have the right notebook.
- Stay connected with family and friends with Wi-Fi and an integrated webcam. This notebook gives high-definition viewing on a 39.6 cm (15.6”) screen – and of course you can manage and share your photos and videos, too.

Reliability and security for your digital world, out of the box.
- Enjoy reliability and enhanced security for your digital world, out of the box, including anti-virus software. HP Total Care supports you with a worldwide phone service to provide you help, anytime, anywhere.

Short summary description HP Compaq Presario CQ57-305EB Black Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:
This short summary of the HP Compaq Presario CQ57-305EB Black Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario CQ57-305EB, AMD E, 1.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Compaq Presario CQ57-305EB Black Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:
This is an auto-generated long summary of HP Compaq Presario CQ57-305EB Black Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP Compaq Presario CQ57-305EB. Product type: Notebook, Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display surface
Gloss
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD E
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
E-300
Processor threads
2
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Maximum internal memory (64-bit)
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
HDD size
The amount of data that the hard drive can store.
2.5"
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
AMD Radeon HD 6310
On-board graphics adapter family
AMD Radeon HD 6000
Maximum graphics adapter memory
1.92 GB
Audio
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Networking standards
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.55 kg
Width *
The measurement or extent of something from side to side.
376 mm
Depth *
The distance from the front to the back of something.
247 mm
Height
The measurement of the product from head to foot or from base to top.
35.8 mm
Packaging content
AC adapter included
Yes
Cables included
AC
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 01:20:33
Uk has collected 13 expert reviews for HP Compaq Presario CQ57-305EB Black Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 01:20:33
Nl heeft 13 proffesionele recensies verzameld voor HP Compaq Presario CQ57-305EB Zwart Notebook 39,6 cm (15.6") 1366 x 768 Pixels AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 01:20:33
Fr a recueilli 13 avis d’experts pour HP Compaq Presario CQ57-305EB Noir Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels AMD E 4 Go DDR3-SDRAM 500 Go Disque dur Windows 7 Home Premium et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 01:20:33
De hat 13 Expertenmeinungen über HP Compaq Presario CQ57-305EB Schwarz Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel AMD E 4 GB DDR3-SDRAM 500 GB Festplatte Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 01:20:33
Testseek ha raccolto 13 recensioni da parte di esperti per HP Compaq Presario CQ57-305EB Nero Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 01:20:33
Es ha coleccionado 13 opiniones de expertos para HP Compaq Presario CQ57-305EB Negro Portátil 39,6 cm (15.6") 1366 x 768 Pixeles AMD E 4 GB DDR3-SDRAM 500 GB Unidad de disco duro Windows 7 Home Premium y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 01:20:33
Dk har samlet 13 ekspertanmeldelser for HP Compaq Presario CQ57-305EB Sort Notebook 39,6 cm (15.6") 1366 x 768 pixel AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 01:20:33
Se har samlat in 13 experttester för HP Compaq Presario CQ57-305EB Svart Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar AMD E 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:37:22
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:37:22
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:37:22
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:37:22
72%
Source Review comments Score
techradar.com
Updated:
2014-03-30 01:20:33
The Compaq Presario CQ57-366SA won't win any awards for its looks, but does offer the things we look for in a budget machine. It's solid with a decent screen and great speakers, and the sort of internal specifications we'd expect at this price. However, e...
Good Decent peformance, Battery life, Build quality, DVD burner...
Bad Screen could be sharper, Lacking in graphics power, No HDMI...
60%
techradar.com/au/
Updated:
2014-04-13 01:33:03
The Compaq Presario CQ57-366SA won't win any awards for its looks, but does offer the things we look for in a budget machine. It's solid with a decent screen and great speakers, and the sort of internal specifications we'd expect at this price.However, ev...
Good Decent peformance, Battery life, Build quality, DVD burner...
Bad Screen could be sharper, Lacking in graphics power, No HDMI...
60%
tweakers.net
Updated:
2014-03-30 01:20:33
Inleiding. Ik zocht naar een laptop voor internet gebruik en lichte spelletjes voor op vakantie, dus ging ik rondkijken. Ik zocht naar een laptop van minder dan €400,-, de meeste...
Good Langdurige accu, Grote harde schijf, 1080p content speelt soepel af, Ubuntu 12.04 werkt prima.
Bad Toetsenbord voelt los aan bij de pijltjes toetsen en esc-knop, Vingerafdrukken komen er snel op, Glossy scherm, Kijkhoek...
Bottom line Het is een prima laptop waar ik gewoon mee kan doen wat ik ermee wil doen en ik hoop dat ik er nog jaren plezier van heb. Ik zal hem ook aanraden aan mensen met een laag budget en die ongeveer hetzelfde zullen doen. Prima laptop, zolang je er maar geen...
80%
notebookcheck.nl
Updated:
2014-03-30 01:20:33
Tekstverwerking, e-mails bekijken of surfen op het Internet - veel kopers verwachten niet veel van hun consumentennotebook. Hooggeklokte dual- of quadcore processors staan redelijk lang in idle modus zonder dat hun dure prestaties benut worden. HP ge...
Bottom line De samenvatting van de HP Compaq Presario CQ57 kunnen we de concluderen met de titel van een bestseller van Johannes Mario Simmel - "It Doesn't Always Have to be Caviar". Deze betaalbare instapmodel notebook scoort op gebieden die door anderen niet w...
76%
Pcwelt.de
Updated:
2014-03-30 01:20:33
Frei nach dem Motto "Billiger geht immer" kommt das HP Compaq Presario CQ57-303SG zu einem echten Kampfpreis in die Händlerregale. Konkurrenten sind in erster Linie das Lenovo G575 und das Fujitsu Lifebook AH530, die beide in ähnlichen Preisgefilden wi...
Bottom line Notebookcheck.com: 'Es muss nicht immer Kaviar sein - frei nach dem Bestseller von Johannes Mario Simmel können wir auch das Fazit zum HP Compaq Presario CQ57 beschließen. Neben einigen Schwächen kann das preiswerte Einstiegsgerät in vielen Bereichen Pun...
0%
Pcwelt.de
Updated:
2014-03-30 01:20:33
Im preiswerten Segment von etwa 300,00 Euro bewegt sich der HP Compaq Presario CQ57-241SG. Das 1939 gegründete Unternehmen Hewlett Packard, eines der führenden Unternehmen im IT-Bereich weltweit, bringt mit Compaq Notebooks auf den Markt, die vor allen...
0%
notebookjournal.de
Updated:
2014-03-30 01:20:33
Compaq, low-level-Brand von HP, ist dafür bekannt, preiswerte und robuste Notebooks auf den Markt zu bringen. Einbußen bei der Leistung und beim Display sind also hinzunehmen, wenn der Einkaufspreis rund 300 Euro betragen soll – so die Testergebnisse z...
Good Verabeitung, Tastatur, Akkulaufzeit, matte Oberflächen...
Bad matte Oberflächen, langsame Festplatte, hochfrequenter Lüfter, GlareDisplay: Luminanz...
70%
datatid.dk
Updated:
2014-03-30 01:20:33
Compaq er testens billigste bærbare. Selvom det mærkes på flere punkter, falder den ikke fuldstændig igennem. Det er en computer til det mere skrabede budget. Og bestemt værd at overveje. Til nogle formål er der dog ikke tilstrækkelig med power i maskinen...
80%
datatid.dk
Updated:
2015-01-16 08:16:19
Du får rigtig meget bærbar pc for pengene i underkanten af de 5.000 kroner. Her er du tæt på at ramme det optimale kompromis mellem ydelse, kvalitet og pris. Det er også her, du finder maskiner, der er gode til lidt af hvert: skrive en jobansøgning, surfe...
0%
notebook-center.ru
Updated:
2014-03-30 01:20:33
К омпания HP известна давно. Сейчас ее продукция очень популярна. Впрочем, большинство пользователей могут сбить с толку стоящие в названии слова Compaq Presario. В действительности, до слияния Hewlett-Packard и Compaq Computer в 2002 году, последняя была...
Bottom line В данном ноутбуке есть все, чтобы выполнять ежедневную работу. Интерфейсов для офисных задач хватает, дисплея со средним уровнем яркости будет достаточно для работы с текстами, клавиатура, в целом, удобна. С практической стороны также нет нареканий. Мар...
0%
notebookcheck.net
Updated:
2014-03-30 01:20:33
HP believes that this is unnecessary and equips its 15.6 inch Compaq Presario CQ57 with an energy-efficient Fusion APU from AMD's E range . To compensate the rather poor performance, it excels with an extremely low power consumption and low price design...
Good Very low purchase price, Good price/performance ratio, Comparatively high graphics performance, Low power consumption and heat development, Long battery life...
Bad Poor processor performance, Poor connectivity, Below average screen quality, Permanently active fan, No HDMI out...
Bottom line HP Presario CQ57We can conclude the verdict for HP's Compaq Presario CQ57 with the title of a bestseller from Johannes Mario Simmel - "It Doesn't Always Have to be Caviar". The affordable entry level device can score in many aspects that are frivolously w...
76%
wybieramlaptopa.pl
Updated:
2014-06-20 07:40:07
HP Compaq CQ57-303sw QJ041EA to stylowy w niskiej cenie laptop opatrzony logiem Compaq. Matryca 15.6” oraz całkowita waga 2.5 kg czyni z niego mobilny sprzęt o standardowej wielkości matrycy. Notebook posiada standardową ilość gniazd (mikrofon, słuchawki...
Good Komputer mimo swojej ceny posiada wiele pozytywnych cech takich jak: 4 GB RAMu w kościach DDR3 oraz standardową rozdzielczość 1366x768. Komputer posiada również wyjście DSub, dzięki czemu podczas prezentacji podłączymy prawie każdy model rzutnika multimed...
Bad Komputer nie posiada żadnego napędu optycznego, a karta graficzna została zintegrowana z płytą główną. W komputerze brak również USB 3.0, a procesor niestety nie należy do najmocniejszych. Architektura AMD E450 zaopatrzona w zegar 1.65 GHz pozwoli nam na...
Bottom line Komputer HP Compaq CQ57 jest to standardowy przenośny komputer do prac biurowych poza domem. Nie zagramy na nim w nowsze gry, ani nie obsłużymy bardziej zaawansowanych aplikacji, jednak na pewno pozwoli na komfortową pracę z pakietami biurowymi oraz sieci...
0%
notebookcheck.pl
Updated:
2014-07-22 01:52:04
Jaką mocą obliczeniową musi rozporządzać laptop, by radzić sobie z podstawowymi zastosowaniami w codziennym użytkowaniu? Według HP niewielką, gdyż producent modelu Compaq Presario CQ57 (15,6") wyposażył jedną z jego wersji w energooszczędny, spotykany naj...
Good stosunkowo wydajny układ graficzny, niskie temperatury, długa praca na zasilaniu akumulatorowym...
Bad słaba wydajność CPU, brak HDMI, słabe parametry matrycy, wentylator słyszalny przy braku obciążenia podzespołów...
Bottom line HP Compaq Presario CQ57Poza kilkoma wadami tani laptop HP ma też cechy dodatnie. Jakość wykonania jest nie najgorsza. Znana z innych modeli tego samego producenta obudowa cechuje się przyzwoitą sztywnością, która szwankuje tylko na obszarze pokrywy ekranu...
76%
Show all
Customer service details