location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Value 16" 40.6 cm (16") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value 16"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB757AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Value 16" 40.6 cm (16") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 40.6 cm (16") Black
  • - Scratch resistant
  • - 569 g
Warranty: 1 year limited
Long product name HP Value 16" 40.6 cm (16") Backpack case Black :
The long product name of HP Value 16" 40.6 cm (16") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 16in Value Backpack
More>>>
HP Value 16" 40.6 cm (16") Backpack case Black:
The official description of HP Value 16" 40.6 cm (16") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Value Backpack - 40,6 cm (16") offers storage space at an economical price. A dedicated inside compartment keeps your notebook safe while the external side pocket is perfect for quick-access storage.

• Simple and lightweight, this backpack gives great mobility at a great price. Keep your notebook safe in the double-zip large-cavity compartment, with its dedicated notebook pocket for extra protection, and all your extras in the external side pocket.


• The HP Value Backpack - 40,6 cm (16") offers plenty of storage space at an economical price. Its lightweight design won’t weigh you down while you’re on the road.


• We’ve designed the HP Value Backpack 40,6 cm (16") with your comfort in mind, giving it flexible shoulder straps and a back padding made of air mesh. Just slip your notebook into the dedicated inside pocket – you won’t even notice it’s there.

Short summary description HP Value 16" 40.6 cm (16") Backpack case Black:
This short summary of the HP Value 16" 40.6 cm (16") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Value 16", Backpack case, 40.6 cm (16"), 569 g

Long summary description HP Value 16" 40.6 cm (16") Backpack case Black:
This is an auto-generated long summary of HP Value 16" 40.6 cm (16") Backpack case Black based on the first three specs of the first five spec groups.

HP Value 16". Case type: Backpack case, Maximum screen size: 40.6 cm (16"). Weight: 569 g

Features
Maximum screen size *
40.6 cm (16")
Case type *
Backpack case
Product main colour *
Black
Protection features
Scratch resistant
Country of origin
China
Weight & dimensions
Width
330 mm
Depth
150 mm
Height
470 mm
Weight
569 g
Country Distributor
Polska 1 distributor(s)