location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Value Top Load 18" 45.7 cm (18") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Top Load 18"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB683AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Value Top Load 18" 45.7 cm (18") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 45.7 cm (18") Black
  • - Shoulder strap
  • - Scratch resistant
  • - 1 kg
Long product name HP Value Top Load 18" 45.7 cm (18") Briefcase Black :
The long product name of HP Value Top Load 18" 45.7 cm (18") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Value Top Load, 18", 45.7cm, Black
More>>>
HP Value Top Load 18" 45.7 cm (18") Briefcase Black:
The official description of HP Value Top Load 18" 45.7 cm (18") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Perfectly designed for your comfort and convenience, the HP Value 45,7 cm (18") Top Load bag has a padded interior notebook compartment, numerous storage pockets and an adjustable shoulder strap.
- Keep your HP notebook protected while you’re on the go! Practical and stylish, the HP Value 45,7 cm (18") Top Load bag is designed with an interior padded notebook compartment, to help guard your notebook from everyday dirt, bumps and scratches.
- No more searching! Front and back pockets offer quick, easy access to your cell phone, keys and airline tickets, while the organizational section contains card holders, pen loops and all sorts of useful pockets for phones, documents and cables.
- Why feel weighed down? The beautifully designed HP Value 45,7 cm (18") Top Load bag comes with a padded adjustable shoulder strap, which offers more comfort and lightens the load when you are on the move.
- Wherever life takes you, store all your stuff safely and have it within an easy reach. Stylish and durable, in cool unisex colors, this HP Top Load is the perfect combination of modern style and classic functionality.

Short summary description HP Value Top Load 18" 45.7 cm (18") Briefcase Black:
This short summary of the HP Value Top Load 18" 45.7 cm (18") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Value Top Load 18", Briefcase, 45.7 cm (18"), Shoulder strap, 1 kg

Long summary description HP Value Top Load 18" 45.7 cm (18") Briefcase Black:
This is an auto-generated long summary of HP Value Top Load 18" 45.7 cm (18") Briefcase Black based on the first three specs of the first five spec groups.

HP Value Top Load 18". Case type: Briefcase, Maximum screen size: 45.7 cm (18"), Shoulder strap. Weight: 1 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
45.7 cm (18")
Case type *
Briefcase
Product main colour *
Black
Shoulder strap
Yes
Protection features
Scratch resistant
Features
Country of origin
China
Weight & dimensions
Width
470 mm
Depth
50 mm
Height
335 mm
Weight
1 kg
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)