location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 16.1 Messenger 40.9 cm (16.1") Messenger case Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16.1 Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB658AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111789665 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:26:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Bullet Points HP 16.1 Messenger 40.9 cm (16.1") Messenger case Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 40.9 cm (16.1") Green
  • - Polyethylene terephthalate (PET)
  • - 680 g
Warranty: 1 year
Long product name HP 16.1 Messenger 40.9 cm (16.1") Messenger case Green :
The long product name of HP 16.1 Messenger 40.9 cm (16.1") Messenger case Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16.1 Messenger
More>>>
HP 16.1 Messenger 40.9 cm (16.1") Messenger case Green:
The official description of HP 16.1 Messenger 40.9 cm (16.1") Messenger case Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help protect your notebook while reducing your impact on the environment with the HP Leaf Green Messenger. This durable bag is constructed of Recycled PET and lightweight recycled materials that not only looks good, but is strong enough to protect your notebook from accidents and unintended mishaps along the way. The ample interior storage compartments make it easy to carry your notebook and all your essential accessories wherever you go.

Short summary description HP 16.1 Messenger 40.9 cm (16.1") Messenger case Green:
This short summary of the HP 16.1 Messenger 40.9 cm (16.1") Messenger case Green data-sheet is auto-generated and uses the product title and the first six key specs.

HP 16.1 Messenger, Messenger case, 40.9 cm (16.1"), 680 g

Long summary description HP 16.1 Messenger 40.9 cm (16.1") Messenger case Green:
This is an auto-generated long summary of HP 16.1 Messenger 40.9 cm (16.1") Messenger case Green based on the first three specs of the first five spec groups.

HP 16.1 Messenger. Case type: Messenger case, Maximum screen size: 40.9 cm (16.1"). Weight: 680 g

Features
Compatibility
Compaq Mini CQ10-400 Compaq Mini CQ10-500 Compaq Mini CQ10-600 Compaq Presario CQ56-200 Compaq Presario CQ61-300 Compaq Presario CQ62-200 Compaq Presario CQ62-400 HP 2000-100 HP 2000-200 HP 2000-300 HP ENVY 14-1000 HP ENVY 14-1100 HP ENVY 14-2000 HP Folio 13-1000 HP G42-200 HP G62-400 HP Mini 110-3100 HP Mini 110-3500 HP Mini 110-3700 HP Mini 110-4100 HP Mini 210-2000 HP Mini 210-2100 HP Mini 210-3000 HP Pavilion dm1-3200 HP Pavilion dm1-4000 HP Pavilion dm1-4100 HP Pavilion dm3-3000 HP Pavilion dm3-3100 HP Pavilion dm4-1100 HP Pavilion dm4-1200 HP Pavilion dm4-2100 HP Pavilion dm4-3000 HP Pavilion dv4-4000 HP Pavilion dv5-2000 HP Pavilion dv6-3000 HP Pavilion dv6-3100 HP Pavilion dv6-3200 HP Pavilion dv6-3300 HP Pavilion dv6-6000 HP Pavilion dv6-6100 HP Pavilion dv6-6b00 HP Pavilion dv6-6c00 HP Pavilion dv7-6c00 HP Pavilion g4-1100 HP Pavilion g4-1200 HP Pavilion g6-1a00 HP Pavilion g6-1b00 HP Pavilion g7-1300 HP TouchSmart tm2-2100
Maximum screen size *
40.9 cm (16.1")
Case type *
Messenger case
Material *
Polyethylene terephthalate (PET)
Product main colour *
Green
Country of origin
China
Weight & dimensions
Weight
680 g
Other features
Dimensions (WxDxH)
420 x 300 x 90 mm
Country Distributor
United Kingdom 1 distributor(s)