location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8917A photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8917A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8917A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585436019 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:14:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Mar 2014
Product end of life date
data sheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit http:///go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q8917A photo paper :
The long product name of HP Q8917A photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Everyday Pigment Ink Gloss Photo Paper-914 mm x 30.5 m
More>>>
HP Q8917A photo paper:
The official description of HP Q8917A photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Everyday Pigment Ink Gloss Photo Paper helps you boost productivity and profitability with a cost-effective paper – optimized with HP pigment inks. See fast dry time and vibrant, long-lasting images with this high-quality, gloss-finish paper.
- See great results with every print. Designed for maximum ink absorption, this photo paper includes a microporous surface that enables higher ink density, speeds dry time and achieves vibrant, long-lasting colour.
- Enjoy the productivity advantages of a photo paper designed to provide excellent everyday image quality while keeping your workflow running smoothly. With a fast drying time, prints are easy to handle and you can move quickly to lamination.
- Gain versatility with this everyday photo paper – from presentations to displays to photo enlargements – and achieve consistent, high-impact photo image quality. Meet your environmental objectives with this recyclable1, PEFC-certified paper.

Short summary description HP Q8917A photo paper:
This short summary of the HP Q8917A photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8917A, 235 g/m², 15 - 30 °C, 18 - 30 °C, 30 - 80%, 35 - 55%, 60 - 85 °F

Long summary description HP Q8917A photo paper:
This is an auto-generated long summary of HP Q8917A photo paper based on the first three specs of the first five spec groups.

HP Q8917A. Media weight: 235 g/m². Package dimensions (WxDxH): 135 x 140 x 980 mm, Package weight: 7.4 kg. Pallet gross weight: 508 kg, Products per pallet: 63 pc(s). Dimensions (WxDxH): 135 x 140 x 980 mm, Quantity per box: 1 pc(s), Size (imperial): 13.7 cm (5.38"). Package dimensions (W x D x H): 136.7 x 136.7 x 958.9 mm (5.38 x 5.38 x 37.8")

Features
Media weight *
235 g/m²
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
18 - 30 °C
Operating relative humidity (H-H)
30 - 80%
Storage relative humidity (H-H)
35 - 55%
Operating temperature (T-T)
60 - 85 °F
Packaging data
Package dimensions (WxDxH)
135 x 140 x 980 mm
Package dimensions (W x D x H)
136.7 x 136.7 x 958.9 mm (5.38 x 5.38 x 37.8")
Packaging data
Package weight
7.4 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet gross weight
508 kg
Products per pallet
63 pc(s)
Pallet dimensions (W x D x H)
1265 x 1055 x 1120 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1099.3 mm (48 x 40 x 43.3")
Other features
Dimensions (WxDxH)
135 x 140 x 980 mm
Quantity per box
1 pc(s)
Retail only
No
Size (imperial)
13.7 cm (5.38")
Country Distributor
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
France 1 distributor(s)