HP logo

HP Translucent PVC Display

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13853
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
18 Dec 2010
Short summary description HP Translucent PVC Display:

HP Translucent PVC Display, 295 g/m², 10 - 30 °C, 35 - 65%, 1432 x 160 x 150 mm, 13.4 kg

Long summary description HP Translucent PVC Display:

HP Translucent PVC Display. Media weight: 295 g/m². Package dimensions (WxDxH): 1432 x 160 x 150 mm, Package weight: 13.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.