HP logo

HP Q8754A photo paper

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122735
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
10 Mar 2014
Short summary description HP Q8754A photo paper:

HP Q8754A, 190 g/m², 2 year(s), 27, Greater than 27% (per 20 degree gloss) per TAPPI T653 om-98 Test Method, 94.5%, 15 - 30 °C, 18 - 30 °C

Long summary description HP Q8754A photo paper:

HP Q8754A. Media weight: 190 g/m², Printing material shelf life: 2 year(s), Printing media gloss level: 27, Greater than 27% (per 20 degree gloss) per TAPPI T653 om-98 Test Method. Roll length: 61 m, Core diameter: 5.08 cm, Weight: 13 kg. Package dimensions (WxDxH): 175 x 175 x 1100 mm, Package weight: 14 kg. Pallet gross weight: 301 kg, Products per pallet: 20 pc(s). Dimensions (WxDxH): 175 x 175 x 1100 mm, Drying time printing media: 2 min., Country of origin: Germany

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.