location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8751A large format media 175 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8751A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8751A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848412013665 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:14:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Mar 2014
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Q8751A large format media 175 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 175 m
  • - 15 - 30 °C
  • - 20 - 70%
Warranty: HP large-format printing materials are free from defects in materials and workmanship.
Long product name HP Q8751A large format media 175 m :
The long product name of HP Q8751A large format media 175 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Universal Bond Paper, 914 mm x 175 m (36 in x 574 ft), 80 g/m²
More>>>
HP Q8751A large format media 175 m:
The official description of HP Q8751A large format media 175 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Universal Bond Paper gives you the ColorPRO difference. This economical, FSC® certified1 paper with ColorPRO Technology produces more striking colours, crisper text and higher-contrast blacks for professional quality results at production speed.
- See the difference. See precise lines with sharp, fine detail. See high-impact graphics with an extended range of colours. HP Universal Bond Paper with ColorPRO Technology delivers professional quality, striking results.
- Keep a brisk pace. HP printing materials are designed together with HP inks and the printer to provide consistent, quality performance. Meet the environmental objectives of your company and your clients with this recyclable, FSC® certified paper.
- Optimise your everyday printing with the reliable, trouble-free performance of cost-effective HP Bright White Inkjet Paper. Availability in many sizes cut steps from the workflow for higher productivity and lower costs of printing.

Short summary description HP Q8751A large format media 175 m:
This short summary of the HP Q8751A large format media 175 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8751A, 175 m, 17.4 cm (6.85"), 80 g/m²

Long summary description HP Q8751A large format media 175 m:
This is an auto-generated long summary of HP Q8751A large format media 175 m based on the first three specs of the first five spec groups.

HP Q8751A. Roll length: 175 m, Size (imperial): 17.4 cm (6.85"), Print media weight: 80 g/m²

Features
Roll length
175 m
Size (imperial)
17.4 cm (6.85")
Core diameter
5.08 cm
Print media weight
80 g/m²
Printing material shelf life
2 year(s)
Country of origin
Poland
Weight
12.8 kg
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
59 - 86 °F
Weight & dimensions
Dimensions (WxDxH)
174 x 174 x 953 mm
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 823 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 823 mm (48 x 40 x 32.4")
Pallet size (EU)
1200 x 800 x 1122 mm
Packaging data
Package dimensions (WxDxH)
174 x 174 x 953 mm
Package weight
14.1 kg
Logistics data
Pallet gross weight
366.6 kg
Pallet weight (EU)
366.6 kg
Harmonized System (HS) code
48025590
Other features
Printing material brightness
110%
Products per pallet
24 pc(s)
Printing material whiteness
160
Core size (imperial)
2"
Quantity per box
1 pc(s)
Retail only
No
Products per pallet (EU)
24 pc(s)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
France 1 distributor(s)