location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8748A printing film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8748A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8748A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848412013474 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:57:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2014
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q8748A printing film :
The long product name of HP Q8748A printing film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Premium Vivid Color Backlit Film 285 gsm-1067 mm x 30.5 m (42 in x 100 ft)
More>>>
HP Q8748A printing film:
The official description of HP Q8748A printing film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impress your customers with long-lasting backlit displays full of high-impact color and brilliant, true-to-life images—with or without backlight. Increase your output capacity and deliver quick response times with these fast-drying prints. This film is easy to handle, and it's recyclable.

Short summary description HP Q8748A printing film:
This short summary of the HP Q8748A printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8748A, Matte, 77% (TAPPI T-425), 74% (ISO 2471), 285 g/m², 10.2 kg, 3225.8 x 3145.3 x 28387 mm (127 x 123.8 x 1117.6")

Long summary description HP Q8748A printing film:
This is an auto-generated long summary of HP Q8748A printing film based on the first three specs of the first five spec groups.

HP Q8748A. Finish type: Matte, Printing material opacity: 77% (TAPPI T-425), 74% (ISO 2471), Media weight: 285 g/m². Package weight: 10.2 kg. Package dimensions (W x D x H): 3225.8 x 3145.3 x 28387 mm (127 x 123.8 x 1117.6")

Features
Finish type
Matte
Printing material opacity
77% (TAPPI T-425), 74% (ISO 2471)
Media weight
285 g/m²
Packaging data
Package weight
10.2 kg
Packaging data
Package dimensions (W x D x H)
3225.8 x 3145.3 x 28387 mm (127 x 123.8 x 1117.6")
Technical details
Quantity per box
1 pc(s)
Printing material whiteness
115 (CIE Ganz 82), 110 (ISO 11476)
Printing material brightness
86% (TAPPI T-452)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)