location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8746A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780607453 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Dec 2010
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.
Long product name HP Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft) :
The long product name of HP Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft)
More>>>
HP Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft):
The official description of HP Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Amateur and student artists and photographers, as well as hobbyists, who need an affordable solution for printing art reproductions , digital art originals and business collateral on a distinctive medium.
HP Aquarella Art Paper lets you create gallery-quality, affordable, archival art reproductions and professional business collateral. This textured, matte, warm-white paper has a slightly structured surface that is similar to watercolour paper.

Short summary description HP Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft):
This short summary of the HP Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft)

Long summary description HP Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft):
This is an auto-generated long summary of HP Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft) based on the first three specs of the first five spec groups.

HP Aquarella Fine Art Paper-914 mm x 10.7 m (36 in x 35 ft)