HP logo

HP Hahnemühle Textured Fine Art Paper 310 g/m²-610 mm x 10.7 m (24 in x 35 ft)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
74824
Info modified on:
18 Feb 2021, 05:42:48
End of life date:
30 Dec 2010
Warranty:
Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.
Long product name HP Hahnemühle Textured Fine Art Paper 310 g/m²-610 mm x 10.7 m (24 in x 35 ft):

Hahnemühle Textured Fine Art Paper 310 g/m²-610 mm x 10.7 m (24 in x 35 ft)

HP Hahnemühle Textured Fine Art Paper 310 g/m²-610 mm x 10.7 m (24 in x 35 ft):

Ideal for artists, professional photographers, art reproduction houses and print service providers producing distinctive, artistic prints.
HP Hahnemühle Textured Fine Art Paper lets you create museum-quality, archival fine art and photographs with this 100 percent cotton rag paper. This textured, bright-white paper delivers masterful colour matching with vivid colours and rich blacks.

Short summary description HP Hahnemühle Textured Fine Art Paper 310 g/m²-610 mm x 10.7 m (24 in x 35 ft):

HP Hahnemühle Textured Fine Art Paper 310 g/m²-610 mm x 10.7 m (24 in x 35 ft)

Long summary description HP Hahnemühle Textured Fine Art Paper 310 g/m²-610 mm x 10.7 m (24 in x 35 ft):

HP Hahnemühle Textured Fine Art Paper 310 g/m²-610 mm x 10.7 m (24 in x 35 ft)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.