location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Universal Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8714A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780493704 show
Category:
Textiles which can be used in printers to print designs and text onto them.
Printable Textiles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Mar 2014
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Universal Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile :
The long product name of HP Universal Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Universal Matte Canvas 350 gsm-1067 mm x 15.2 m (42 in x 50 ft)
More>>>
HP Universal Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile:
The official description of HP Universal Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Cost-effective, high-quality prints
- Performs throughout printing and finishing workflow
- Long-lasting prints when used with HP Vivera pigment inks

Short summary description HP Universal Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile:
This short summary of the HP Universal Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile data-sheet is auto-generated and uses the product title and the first six key specs.

HP Universal Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft), 30 - 70%, 15 - 30 °C, 10 - 35 °C, 25 - 80%, Acid, 127 x 124 x 1118 mm

Long summary description HP Universal Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile:
This is an auto-generated long summary of HP Universal Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft) printable textile based on the first three specs of the first five spec groups.

HP Universal Matte Canvas-1067 mm x 15.2 m (42 in x 50 ft). Doesn't contain: Acid. Package dimensions (WxDxH): 127 x 124 x 1118 mm, Package weight: 6.85 kg

Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
10 - 35 °C
Operational conditions
Storage relative humidity (H-H)
25 - 80%
Sustainability
Doesn't contain
Acid
Packaging data
Package dimensions (WxDxH)
127 x 124 x 1118 mm
Package weight
6.85 kg