HP logo

HP Q8670A printing paper Satin

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77738
Info modified on:
11 Jul 2022, 13:41:32
End of life date:
01 Mar 2012
Warranty:
This HP product is backed byand through HP Customer Care service and support.
Long product name HP Q8670A printing paper Satin:

HP 180 Glossy Professional Paper for Edgeline Technology, 150 sheet, A3/297 x 420 mm, 180 g/m²

HP Q8670A printing paper Satin:

- HP 180 Glossy Professional Paper produces commercial-quality brochures and fliers with brilliant images. Get rich, crisp photos and graphics and a smooth, glossy finish. This paper is optimised for HP colour MFPs with Edgeline Technology.
- Conveniently print commercial-quality materials on HP colour MFPs with Edgeline Technology.
- Maximise impact by using paper optimised for image-rich presentation materials.
- Get the best results – this paper is ideal for HP colour MFPs with Edgeline Technology.

Short summary description HP Q8670A printing paper Satin:

HP Q8670A, Satin, 180 g/m², 3.55 kg, 20 - 80%, 15 - 30 °C, 18 - 30 °C

Long summary description HP Q8670A printing paper Satin:

HP Q8670A. Finish type: Satin, Media weight: 180 g/m², Weight: 3.55 kg. Package weight: 3.83 kg. Pallet gross weight: 260 kg. Products per pallet: 60 pc(s), Dimensions (WxDxH): 457 x 316 x 40 mm, Package dimensions (WxDxH): 457.2 x 315.91 x 39.69 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.