Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D5360 Printer photo printer

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D5360 Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8361B#BES#*BNDL
Category
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9761
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D5360 Printer photo printer :
The short editorial description of HP Photosmart D5360 Printer photo printer

Enjoy real versatility with this fast everyday printer – print true-to-life photos, double-sided documents and even personalised CDs/DVDs[p1]. Print photos from compatible memory cards via the 3.8 cm display and automated photo tray.
More>>>
HP Photosmart D5360 Printer photo printer:
The official marketing text of HP Photosmart D5360 Printer photo printer as supplied by the manufacturer

Print it all with this versatile everyday printer: long-lasting true-to-life photos, laser-quality documents – single- or double-sided – and even personalised CDs/DVDs[p1]. Enjoy PC-free photo printing from compatible memory cards via the 3.8 cm display and automated photo tray. Print at impressive speeds too – get 10 x 15 cm photos in as fast as 26 seconds and documents up to 32 ppm black and 24 ppm colour. Get great results with HP Smart Web Printing[p2].

Short summary description HP Photosmart D5360 Printer photo printer:
This short summary of the HP Photosmart D5360 Printer photo printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D5360 Printer

Long summary description HP Photosmart D5360 Printer photo printer:
This is an auto-generated long summary of HP Photosmart D5360 Printer photo printer based on the first three specs of the first five spec groups.

HP Photosmart D5360 Printer