location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C5280 Inkjet A4 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8330B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585113620 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 341324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2008
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart C5280 Inkjet A4 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning
  • - USB port
  • - 7.13 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart C5280 Inkjet A4 4800 x 1200 DPI :
The long product name of HP Photosmart C5280 Inkjet A4 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C5280 - 1200 x 1200 Dpi, 32/24ppm, 48-bit, 50 - 400%, USB 2.0, 7130g, White
More>>>
HP Photosmart C5280 Inkjet A4 4800 x 1200 DPI:
The official description of HP Photosmart C5280 Inkjet A4 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Photosmart C5280 All-in-One Printer, Scanner, Copier, HP 350 Black Inkjet Print Cartridge CB335EE, HP 351 Tri-colour Inkjet Print Cartridge CB337EE, HP Photosmart Essential software, setup guide, reference guide, power supply, power cord

Short summary description HP Photosmart C5280 Inkjet A4 4800 x 1200 DPI:
This short summary of the HP Photosmart C5280 Inkjet A4 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C5280, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP Photosmart C5280 Inkjet A4 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart C5280 Inkjet A4 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart C5280. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Printing
Print resolution black
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
24 ppm
DVD/CD printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (colour, normal quality, A4)
5.4 cpm
Copy speed (black, draft, A4)
32 cpm
Copy speed (colour, draft, A4)
24 cpm
Maximum number of copies
50 copies
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Output colour depth
48 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Page description languages
PCL 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
125 sheets
Total output capacity *
50 sheets
Paper input type
Sheetfed
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Paper handling
Paper tray media weight
60 - 280 g/m²
Multi-Purpose Tray media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MicroSD (TransFlash), miniSD, MMC, MMC+, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Power
Power consumption (average operating)
28.3 W
Power consumption (PowerSave)
2.9 W
Power consumption (standby)
3.8 W
Power consumption (off)
0.8 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows Vista, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Minimum RAM
128 MB
Minimum storage drive space
1024 MB
Minimum processor
Intel Pentium II/Celeron, 233MHz
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Operating temperature (T-T)
15 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
452 mm
Depth
387 mm
Height
237 mm
Weight
7.13 kg
Packaging data
Package width
494 mm
Package depth
283 mm
Package height
441 mm
Package weight
8.87 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 21:12:05
Uk has collected 16 expert reviews for HP Photosmart C5280 Inkjet A4 4800 x 1200 DPI and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2011-09-26 21:11:57
At its heart, the HP Photosmart C5280 uses exactly the same printing system as HPs Officejet J5780.However, the similarity ends there, because the C5280 foregoes office functions like auto document feeding and standalone fax, in favour of more photo-f...
Good Photo enhancement options, Good picture quality...
Bad Ink cartridges not supplied, Awkward direct printing...
Bottom line At its heart, the HP Photosmart C5280 uses exactly the same printing system as HPs Officejet J5780.However, the similarity ends there, because the C5280 foregoes office functions like auto document feeding and standalone fax, in favour of more photo-f...
80%
expertreviews.co.uk
Updated:
2011-09-26 21:11:59
Good ingredients fail to make it tasty. Not as good in practice as it ought to be. HPs stylish C5280 has a 2.4 inch colour display that gives you access not only to direct printing from memory cards, but also to a full range of maintenance and cle...
60%
techadvisor.co.uk
Updated:
2011-09-26 21:12:02
The HP Photosmart C5280 shows how good design can tame an inherently complicated machine. This inkjet multifunction printer has a few limitations and a mountain of benefits - for a tidy £99 inc VAT. Installation takes almost no effort. The setup pos...
Bottom line The HP Photosmart C5280's mediocre speed and sparse connectivity options restrict it to a small or home office. Those users, however, will enjoy a highly capable, easy-to-use device with excellent photo output. Melissa Riofrio Lowest online price: ££9...
80%
pcauthority.com.au
Updated:
2011-11-04 15:43:07
The HP is certainly good looking, and it’s easy to use thanks to a 2.4in screen and intuitive buttons on the front panel. It’s good to see the ability to print onto CDs and DVDs, and HP has sensibly put a slot beneath the paper tray to st...
67%
goodgearguide.com.au
Updated:
2011-11-04 15:43:08
HPs Photosmart C5280 shows how good design can tame an inherently complicated machine. This inkjet multifunction printer has a few limitations and a mountain of benefits--for a tidy $199. Installation takes almost no effort. The setup poster is a litt...
Good Prints CDs and DVDs, easy control panel, lots of useful software and utilities...
Bad Text looks feathery on plain paper, on-screen manual thorough but disjointed The Final Word The Photosmart C5280s mediocre speed and sparse connectivity options restrict it to a small or home office. Those users, however, will enjoy a highly capable...
Bottom line The Photosmart C5280s mediocre speed and sparse connectivity options restrict it to a small or home office. Those users, however, will enjoy a highly capable, easy-to-use device with excellent photo output.
80%
Howstuffworks.com
Updated:
2016-12-27 23:40:57
If you need a budget-priced multifunction device that excels in printing photos -- and if you can live without fax capabilities -- Hewlett-Packards Photosmart C5280 is worth strong consideration. It offers several handy features that help produce exce...
Good Great photo-printing quality, great value, prints to CDs and DVDs, second paper tray for photo paper, color LCD...
Bad No fax capability, limited copier functions, uses ink quickly, lacks networking connections...
Bottom line If you need a budget-priced multifunction device that excels in printing photos -- and if you can live without fax capabilities -- Hewlett-Packards Photosmart C5280 is worth strong consideration. It offers several handy features that help produce exc...
80%
v3.co.uk
Updated:
2016-12-27 23:40:57
HP has a big range of combined printer-scanners, with the Photosmart C5280 sitting in the middle, both in terms of price and features. It’s smartly finished in grey and white with silver lines and a frosted black cover to the photo-feed tray. Contro...
Good Versatile print media capabilities Well-designed controls Good running costs...
Bad Below average text print quality Slow print speeds...
Bottom line A well-designed printer, scanner and copier, but its not great on print quality or speed.
60%
pcmag.com
Updated:
2016-12-27 23:40:57
Theres no way to know what the folks at HP were thinking when they designed the HP Photosmart C5280 All-In-One (AIO) Printer ($149.99 direct), but Ill lay long odds that they werent focusing on text. The C5280 offers fast performance; typical graphi...
Good Relatively fast. Scans, copies, e-mails through PC. Scans to memory card. Prints on printable optical discs.
Bad No built-in fax. No automatic document feeder. Text quality is way below par.
Bottom line Clearly designed for home use, the HP Photosmart C5280 All-In-One does a good job with graphics and photo quality (but not text) and prints on optical discs.
60%
pcworld.com_techhive.com
Updated:
2016-12-27 23:40:57
HP Photosmart C5280 This all-in-one offers many features (such as CD/DVD printing) and great photo quality, but its speeds are below average. Recommend this story? Yes No Please Wait... HPs Photosmart C5280 shows how good design can tame an inherently...
Good Prints CDs and DVDs; easy control panel, Lots of useful software and utilities...
Bad Text looks feathery on plain paper, Onscreen manual thorough but disjointed...
Bottom line This all-in-one offers many features (such as CD/DVD printing) and great photo quality, but its speeds are below average.
80%
trustedreviews.com
Updated:
2016-12-27 23:40:57
The market for all-in-one printers – which scan, copy and print from memory cards – is, by most measures, mature. Print quality of both plain paper documents and photos is sufficient for most home and small-business needs and the essential functions are a...
70%
Country Distributor
United Kingdom 1 distributor(s)