location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C5180 Inkjet A4 4800 x 1200 DPI 8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8220B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780529984 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2008
Product end of life date
Bullet Points HP Photosmart C5180 Inkjet A4 4800 x 1200 DPI 8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 8 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 2660 MHz
  • - 11.4 kg
Warranty: Standard one-year limited hardware
Long product name HP Photosmart C5180 Inkjet A4 4800 x 1200 DPI 8 ppm :
The long product name of HP Photosmart C5180 Inkjet A4 4800 x 1200 DPI 8 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart C5180 All-in-One Printer
More>>>
HP Photosmart C5180 Inkjet A4 4800 x 1200 DPI 8 ppm:
The official description of HP Photosmart C5180 Inkjet A4 4800 x 1200 DPI 8 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get outstanding performance from the world's fastest photo all-in-one [p1] with economical six individual inks and built-in networking. Print and copy photos in as fast as 12 seconds and documents at up to 32 ppm black, up to 31 ppm colour. Enjoy lab-quality photos and reprints, plus high-quality scans and document printing. Print photos without a PC using 6.1 cm display, memory cards (p2] and automated photo tray. Remove red-eye and enhance photos with HP Real Life technologies.
Get outstanding performance from this ultra-fast photo all-in-one with economical six individual inks and built-in networking. Print and copy photos in as fast as 12 seconds and documents at up to 32 ppm black, up to 31 ppm colour. Enjoy lab-quality photos and reprints, plus high-quality scans and document printing. Print photos without a PC using 6.1 cm display, memory cards (p1] and automated photo tray. Remove red-eye and enhance photos with HP Real Life technologies.

Short summary description HP Photosmart C5180 Inkjet A4 4800 x 1200 DPI 8 ppm:
This short summary of the HP Photosmart C5180 Inkjet A4 4800 x 1200 DPI 8 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C5180, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey, White

Long summary description HP Photosmart C5180 Inkjet A4 4800 x 1200 DPI 8 ppm:
This is an auto-generated long summary of HP Photosmart C5180 Inkjet A4 4800 x 1200 DPI 8 ppm based on the first three specs of the first five spec groups.

HP Photosmart C5180. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey, White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
31 ppm
Print speed (black, best quality, A4)
4.9 ppm
Print speed (colour, best quality, A4)
2.6 ppm
Print speed (black, fast normal quality, A4)
8.2 ppm
Print speed (colour, fast normal quality, A4)
7.5 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
8.3 cpm
Copy speed (colour, normal quality, A4)
5.9 cpm
Copy speed (colour, draft, A4)
31 cpm
Copy speed (colour, normal, US Letter)
8.3 cpm
Maximum number of copies
50 copies
Copy resolution (colour text and graphics)
4800 DPI
Maximum copy speed (black, A4)
32 cpm
Maximum copy speed (colour, A4)
31 cpm
Copy speed (black, concept, A4)
32 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
No
Fax delayed sending
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
6
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Standard output capacity for envelopes
10 sheets
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Standard interfaces
Ethernet
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Processor frequency
2660 MHz
Design
Product colour *
Grey, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
System requirements
Windows operating systems supported
Windows 2000, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Minimum RAM
128 MB
Minimum storage drive space
425 MB
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-20 - 50 °C
Operating temperature (T-T)
5 - 30 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
41 - 95 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
446 mm
Depth
387 mm
Height
189 mm
Weight
11.4 kg
Packaging data
Package width
501 mm
Package depth
435 mm
Package height
231 mm
Package weight
12.4 kg
Logistics data
Pallet gross weight
640.3 kg
Other features
Dimensions (WxDxH)
446 x 387 x 189 mm
Acoustic pressure emissions
55 dB
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2311.98 mm
Maximum dimensions (W x D x H)
446 x 502 x 221 mm
Standard output capacity for transparencies
10 sheets
Maximum internal memory
64 GB
PictBridge
No
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
500.4 x 434.3 x 231.1 mm (19.7 x 17.1 x 9.1")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2311.4 mm (48 x 40 x 91")
Pallet weight (imperial)
640.2 kg (1411.5 lbs)
Maximum output capacity for transparencies
10 sheets
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
501 x 435 x 231 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:45:52
Uk has collected 14 expert reviews for HP Photosmart C5180 Inkjet A4 4800 x 1200 DPI 8 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-27 00:45:51
The HP Photosmart C5180 All-In-One handles photos well and offers built-in networking. For a network-enabled multifunction printer, the HP Photosmart C5180 All-In-One carries an attractive price of £160. The HP Photosmart C5180 has a USB port in add...
Bottom line The well-priced HP Photosmart C5180 has much to offer for printing photos and for sharing on a small network. It delivers high-quality glossy photos, but its plain-paper photo prints are not great. Paul Jasper Lowest online price: ££104.71...
80%
alphr.com
Updated:
2011-09-27 00:45:52
An excellent all-in-one, particularly when it comes to photo quality, but its possible to get more features elsewhere HP has built up a formidable reputation in the world of printing. The company has tied up both slots for inkjet printers, while the...
67%
expertreviews.co.uk
Updated:
2011-09-27 00:45:52
HPs Photosmart C5180 is based on the same inkjet print engine as the Photosmart D7160 printer, which won our Best Buy award in Whats New, Shopper January 2007. The multifunctional C5180 combines this printer with a 2,400 dots per inch (dpi) scanne...
60%
itreviews.com
Updated:
2011-09-27 00:45:52
All-in-one photo printer, scanner and copier: HPs all-in-ones continue to march on, yet this generally impressive machine has some surprising omissions that might make you think twice before buying similar models at a comparable price. In terms of design...
0%
pcauthority.com.au
Updated:
2011-11-04 15:57:54
An excellent all-in-one, particularly when it comes to photo quality, but it?s possible to get more features elsewhere.
67%
printerinfo.com
Updated:
2011-09-27 00:45:51
The HP Photosmart C5180 inkjet printer is the latest photo all-in-one to claim the fastest speeds in its class and lab-quality photos. Like other all-in-ones, the C5180 has scan and copy functions, and prints can be made directly from media cards. The...
Good Printing school papers, Project creation templates in software, Easy to understand contr...
Bad umers more concerned about cost per print may want to check out the Kodak EasyShare 5300.
Bottom line The HP Photosmart C5180 All-in-One photo printer offers good functionality at a competitive price. The control panel is clearly laid out, but the small LCD and poor menu colors and design make interface a less pleasant experience than with other all-in...
0%
whatdigitalcamera.com
Updated:
2011-09-27 00:45:51
uk The HP Photosmart C5180 is reasonably compact and very stylish in its white finish. The C5180 was tested using Windows Vista. This usually means having to replace the supplied XP drivers with downloaded Vista drivers but with the HP we we...
86%
pcworld.com_techhive.com
Updated:
2011-09-27 00:45:51
HP Photosmart C5180 All-In-One The C5180 handles photos well and offers built-in networking. For a network-enabled multifunction printer, the HP Photosmart C5180 All-In-One carries an attractive price of $200 (as of 10/25/2006). It has a USB port in ad...
Good Ethernet port, lots of software, Snapshot paper tray...
Bad Lacks PictBridge...
Bottom line The C5180 handles photos well and offers built-in networking.
75%
whatdigitalcamera.com
Updated:
2011-09-27 00:45:52
ukstore Promising to deliver lab-quality photo prints and laser-quality documents, this sturdily built, all-encompassing unit is probably best suited to the small office/home office. With fastest photo output set at just 12 seconds for a 6x4...
0%
Country Distributor
United Kingdom 1 distributor(s)