location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C5180 Inkjet 8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8220B#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:32:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart C5180 Inkjet 8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - Printing colours: Black, Cyan, Light Cyan, Magenta, Yellow
  • - 8 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Ethernet LAN
  • - Internal memory: 64 MB 2660 MHz
  • - 9.5 kg
Warranty: Standard one-year limited hardware
Long product name HP Photosmart C5180 Inkjet 8 ppm :
The long product name of HP Photosmart C5180 Inkjet 8 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart C5180 All-in-One Printer, Scanner, Copier
More>>>
HP Photosmart C5180 Inkjet 8 ppm:
The official description of HP Photosmart C5180 Inkjet 8 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print/copy photos in as fast as 12 seconds and documents at up to 32 ppm black and 31 ppm colour, Ethernet networking, 6 individual HP Vivera Ink cartridges, photos resist fading for generations, built-in 6.1 cm (2.4 in) image display, memory card slots, borderless up to large panorama (215 x 610 mm), automated 10 x 15 cm photo paper tray, 2400 x 4800 dpi scanning, dust/scratch removal, HP Photo Fix button, HP Photosmart Premier Software.

Short summary description HP Photosmart C5180 Inkjet 8 ppm:
This short summary of the HP Photosmart C5180 Inkjet 8 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C5180, Inkjet, Colour printing, Colour copying, Colour scanning, Direct printing

Long summary description HP Photosmart C5180 Inkjet 8 ppm:
This is an auto-generated long summary of HP Photosmart C5180 Inkjet 8 ppm based on the first three specs of the first five spec groups.

HP Photosmart C5180. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 8, 6. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
8, 6
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
31 ppm
Print speed (black, best quality, A4)
4.9 ppm
Print speed (colour, best quality, A4)
2.6 ppm
Print speed (black, fast normal quality, A4)
8.2 ppm
Print speed (colour, fast normal quality, A4)
7.5 ppm
Print speed (black, best quality, letter)
Up to 4.9 ppm
Print speed (black, fast normal quality, letter)
Up to 8.2 ppm
Print speed (colour, best quality, letter)
Up to 2.6 ppm
Print speed (colour, draft quality, letter)
Up to 31 ppm
Print speed (colour, fast normal, letter)
Up to 7.5 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
8.3 cpm
Copy speed (colour, normal quality, A4)
5.9 cpm
Copy speed (colour, draft, A4)
31 cpm
Copy speed (colour, normal, US Letter)
8.3 cpm
Maximum number of copies
50 copies
Copy resolution (black graphics)
Up to 1200 x 1200 dpi
Copy resolution (colour text and graphics)
4800 DPI
Copier settings
Stand-alone copying: Actual size, Fit to page, Fill entire page, Custom 100%, Image sizes, Poster
Maximum copy speed (black, A4)
32 cpm
Maximum copy speed (colour, A4)
31 cpm
Copy speed (black, concept, A4)
32 cpm
Copy speed (black, best, letter)
Up to 0.9 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
1.7
Fax
Faxing *
No
Fax delayed sending
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
6
Printing colours *
Black, Cyan, Light Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Standard input capacity for cards
Up to 40 cards
Standard input capacity for transparencies
Up to 30 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
Up to 30 sheets
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
25
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Envelope feeder
No
Recommended media weight
60 - 90 g/m²
Maximum input capacity for cards
40
Media handling
Sheetfed
Maximum paper trays
1 plus automated 4 x 6-in photo tray
Paper handling standard/input
100-sheet input tray, automated 20-sheet 10 x 15 cm photo tray
Paper handling standard/output
50-sheet output tray
Ports & interfaces
Standard interfaces
Ethernet
Direct printing *
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Processor frequency
2660 MHz
Minimum system requirements
Any Intel Pentium II, Celeron-compatible processor or higher; 128 MB RAM (256 MB or higher recommended for all operating systems), 425 MB available hard disk space; Windows 2000 (SP3 or higher) or XP Home or XP Professional; SVGA 800 x 600 monitor wit
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
System requirements
Minimum RAM
128 MB
Minimum storage drive space
425 MB
Minimum processor
Intel Pentium II / Celeron
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-20 - 50 °C
Operating temperature (T-T)
5 - 30 °C
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
41 - 95 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9.5 kg
Packaging data
Package weight
11.5 kg
Packaging content
Bundled software
HP Photosmart Premier Software, HP Photosmart Express
Logistics data
Pallet gross weight
640.3 kg
Master (outer) cases per pallet
10 pc(s)
Layers per pallet
5 pc(s)
Other features
Standard input trays
1 plus automated 4 x 6-in photo tray
I/O ports
1 x USB, 1 x Wired Ethernet 802.3
Networking features
Ethernet
Dimensions (WxDxH)
446 x 387 x 189 mm
Network ready
No
Power requirements
100 ~ 240 VAC (+/- 10%), 50 to 60 Hz (+/- 3 Hz)
Media types supported
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards, HP's premium media, iron-on transfers, borderless media, panorama
Minimum system requirements for Macintosh
Mac OS X v10.3.9, v10.4; G3 processor (G4 or higher recommended); 128 MB RAM (256 MB or higher recommended), 400 MB available hard disk space for software installation (requires CD writer and 700 MB of additional hard disk space); SVGA 800 x 600-monitor w
Wireless technology
802.11 b/g
Print head
1
Safety
IEC 60950 -1: 2001 1st Edition/EN 60950-1: 2001 UL 60950-1: 2003, CAN/CSA-22.2 No. 60950-1-03 NOM 019-SFCI-1993, AS/NZS 60950: 2000, GB4943: 2001 IEC 60825-1: 1993+A1: 1997+A2: 2001/EN 60825-1: 1994+A1: 2002+A2: 2001/Class 1 f/ LEDs
Maximum internal memory
64 GB
Acoustic power emissions
6.8 B(A)
Compatible operating systems
Microsoft Windows 98, 98 SE, 2000 Professional, Me, XP; Mac OS v 10.3.x
Functions
Color printing, color copying, color scanning, black-and-white printing, black-and-white copying, black-and-white scanning
Product dimensions when open (LxWxD)
44.7 cm (17.6")
Handset
No
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Acoustic pressure emissions
55 dB
PictBridge
No
Compatible ink types, supplies
Dye-based (colour), pigment-based (black)
Custom media sizes
Tray 1: 76 x 127 ~ 215 x 610 mm; Tray 2: 100 x 150 mm
Duplex print options
None (not supported)
Media weights by paper path
Tray 1: A4 60 to 90 g/m², HP envelopes 60 to 90 g/m², HP cards up to 200 g/m², HP photo paper up to 280 g/m²; Tray 2: HP 10 x 15-cm photo paper up to 280 g/m²
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2311.98 mm
Size (imperial)
44.7 cm (17.6")
Print quality (black, draft quality)
300 DPI
Print quality (colour, best quality)
4800 DPI
Standard media sizes
A4 (210 x 297 mm); A5 (148 x 210 mm); B5 (176 x 250 mm); DL (110 x 220 mm); C6 (114 x 162 mm); A6 (105 x 148 mm); panorama (100 x 300 mm, 215 x 610 mm); 130 x 180 mm; 100 x 150 mm
Typefaces
8 TrueType
Print quality (black, best quality)
1200
Print quality, vertical alignment accuracy
+/- 0.0002 in +/- 0.0508 mm
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
446 x 502 x 221 mm
Standard output capacity for transparencies
10 sheets
Image scaling/enlargement range
50 to 400%
Technical features
Built-in 802.3 Ethernet connectivity for multi-user printing, scanning and copying. Print 10 x 15 cm photos in as fast as 12 seconds and documents up to 32 ppm black, 31 ppm colour. Scan at 2400 x 4800-dpi* resolution, 48-bit colour. Organise, enhance, re
Automatic paper sensor
No
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
500.4 x 434.3 x 231.1 mm (19.7 x 17.1 x 9.1")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2311.4 mm (48 x 40 x 91")
Pallet weight (imperial)
640.2 kg (1411.5 lbs)
Weight (imperial)
21 lb
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
68 dB
Acoustic pressure emissions bystander (active, print, copy or scan)
54 dB(A)
Camera phone
No
Exifprint supported
Yes, Version 2.2
Export file formats
Memory cards: JPEG, TIF, AVI, MOV, MPG
Maximum input capacity (photo paper)
30 sheets
Maximum output capacity (photo paper)
10 sheets
Maximum output capacity for labels
10 sheets
Maximum output capacity for transparencies
10 sheets
Maximum print length (imperial)
24 in
Media sizes supported (imperial)
Letter, legal, executive, cards, No. 10 envelopes, borderless photo (4 x 6 in, 5 x 7 in, 8 x 10 in), borderless panorama (4 x 10 in, 4 x 11 in, 4 x 12 in)
Package weight (imperial)
12.4 kg (27.3 lbs)
Print speed (colour, draft quality, 10 x 15 photo)
As fast as 12 sec
Print speed (colour, normal quality, 10 x 15 photo)
As fast as 86 sec As fast as 105 sec
Printer features
Color printing, color scanning, color copying
Recommended media weight (imperial)
16 to 24 lb
Skew
+/- 0.006 in
Standard input capacity for legal
100 sheets
Standard output capacity for labels
10 sheets
Standard output capacity for legal
50 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
Yes
Wireless option type
Optional, enabled with purchase of a hardware accessory
UNSPSC-code
43212110
Package dimensions (WxDxH)
501 x 435 x 231 mm
Electromagnetic compatibility
EN55022: 1998+A1: 2000+A2: 2003/Class B CISPR 22: 1997+A1 2000+A2: 2002/Class B EN55024: 1998+A1: 2001+A2: 2003 CISPR 24: 1997+A1: 2001+A2: 2002/Class B IEC61000-3-2: 2000/EN 61000-3-2: 2000 (2nd Edition) IEC61000-3-3: 1994+A1: 2001/EN 61000-3-3: 1995+A1:
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:56:11
Uk has collected 14 expert reviews for HP Photosmart C5180 Inkjet 8 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-13 16:56:11
The HP Photosmart C5180 All-In-One handles photos well and offers built-in networking. For a network-enabled multifunction printer, the HP Photosmart C5180 All-In-One carries an attractive price of £160. The HP Photosmart C5180 has a USB port in add...
Bottom line The well-priced HP Photosmart C5180 has much to offer for printing photos and for sharing on a small network. It delivers high-quality glossy photos, but its plain-paper photo prints are not great. Paul Jasper Lowest online price: ££104.71...
80%
pcauthority.com.au
Updated:
2013-11-13 16:56:11
An excellent all-in-one, particularly when it comes to photo quality, but it?s possible to get more features elsewhere.
67%
alphr.com
Updated:
2013-11-13 16:56:11
An excellent all-in-one, particularly when it comes to photo quality, but its possible to get more features elsewhere HP has built up a formidable reputation in the world of printing. The company has tied up both slots for inkjet printers, while the...
67%
expertreviews.co.uk
Updated:
2013-11-13 16:56:11
HPs Photosmart C5180 is based on the same inkjet print engine as the Photosmart D7160 printer, which won our Best Buy award in Whats New, Shopper January 2007. The multifunctional C5180 combines this printer with a 2,400 dots per inch (dpi) scanne...
60%
itreviews.com
Updated:
2013-11-13 16:56:11
All-in-one photo printer, scanner and copier: HPs all-in-ones continue to march on, yet this generally impressive machine has some surprising omissions that might make you think twice before buying similar models at a comparable price. In terms of design...
0%
printerinfo.com
Updated:
2013-11-13 16:56:10
The HP Photosmart C5180 inkjet printer is the latest photo all-in-one to claim the fastest speeds in its class and lab-quality photos. Like other all-in-ones, the C5180 has scan and copy functions, and prints can be made directly from media cards. The...
Good Printing school papers, Project creation templates in software, Easy to understand contr...
Bad umers more concerned about cost per print may want to check out the Kodak EasyShare 5300.
Bottom line The HP Photosmart C5180 All-in-One photo printer offers good functionality at a competitive price. The control panel is clearly laid out, but the small LCD and poor menu colors and design make interface a less pleasant experience than with other all-in...
0%
whatdigitalcamera.com
Updated:
2013-11-13 16:56:11
uk The HP Photosmart C5180 is reasonably compact and very stylish in its white finish. The C5180 was tested using Windows Vista. This usually means having to replace the supplied XP drivers with downloaded Vista drivers but with the HP we we...
86%
pcworld.com_techhive.com
Updated:
2013-11-13 16:56:11
HP Photosmart C5180 All-In-One The C5180 handles photos well and offers built-in networking. For a network-enabled multifunction printer, the HP Photosmart C5180 All-In-One carries an attractive price of $200 (as of 10/25/2006). It has a USB port in ad...
Good Ethernet port, lots of software, Snapshot paper tray...
Bad Lacks PictBridge...
Bottom line The C5180 handles photos well and offers built-in networking.
75%