location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Instant-dry Gloss -1067 mm x 30.5 m (42 in x 100 ft) photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7995A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780085701 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:09:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Mar 2014
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Premium Instant-dry Gloss -1067 mm x 30.5 m (42 in x 100 ft) photo paper :
The long product name of HP Premium Instant-dry Gloss -1067 mm x 30.5 m (42 in x 100 ft) photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Instant-dry Gloss Photo Paper-1067 mm x 30.5 m
More>>>
HP Premium Instant-dry Gloss -1067 mm x 30.5 m (42 in x 100 ft) photo paper:
The official description of HP Premium Instant-dry Gloss -1067 mm x 30.5 m (42 in x 100 ft) photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Notice how your images seem to leap right off the page. Compared to the previous version, see deeper blacks and more vivid colours. And as always, enjoy instant-dry performance and durable, long-lasting prints.
- Make an even bigger impression. Improved HP Premium Instant-dry Gloss Photo Paper delivers unrivaled image quality for brilliant photos and high-impact display graphics – from posters and presentations to retail graphics.
- Save time and money with instant-dry prints that are ready for immediate handling and lamination, right off the printer.
- Take assurance when you use HP Premium Instant-dry Gloss Photo Paper, designed together with Original HP Vivera pigment inks. Water-resistant prints achieve over 200 years indoor display permanence, away from direct sunlight.

Short summary description HP Premium Instant-dry Gloss -1067 mm x 30.5 m (42 in x 100 ft) photo paper:
This short summary of the HP Premium Instant-dry Gloss -1067 mm x 30.5 m (42 in x 100 ft) photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft), 15 - 30 °C, 18 - 30 °C, 30 - 80%, 35 - 65%, 60 - 85 °F, 136.5 x 133 x 1118 mm

Long summary description HP Premium Instant-dry Gloss -1067 mm x 30.5 m (42 in x 100 ft) photo paper:
This is an auto-generated long summary of HP Premium Instant-dry Gloss -1067 mm x 30.5 m (42 in x 100 ft) photo paper based on the first three specs of the first five spec groups.

HP Premium Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft). Package dimensions (WxDxH): 136.5 x 133 x 1118 mm, Quantity per pack: 1 pc(s), Package weight: 9.52 kg. Pallet gross weight: 646 kg, Products per pallet: 63 pc(s). Country of origin: Germany, Quantity per box: 1 pc(s), Size (imperial): 13.3 cm (5.25"). Package dimensions (W x D x H): 136.7 x 133.3 x 1117.6 mm (5.38 x 5.25 x 44"). Pallet dimensions (W x D x H): 1257 x 1016 x 1130 mm, Pallet dimensions (W x D x H) (imperial): 1257.3 x 1016 x 1130.3 mm (49.5 x 40 x 44.5")

Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
18 - 30 °C
Operating relative humidity (H-H)
30 - 80%
Storage relative humidity (H-H)
35 - 65%
Operating temperature (T-T)
60 - 85 °F
Packaging data
Package dimensions (WxDxH)
136.5 x 133 x 1118 mm
Package dimensions (W x D x H)
136.7 x 133.3 x 1117.6 mm (5.38 x 5.25 x 44")
Quantity per pack
1 pc(s)
Package weight
9.52 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet gross weight
646 kg
Products per pallet
63 pc(s)
Pallet dimensions (W x D x H)
1257 x 1016 x 1130 mm
Pallet dimensions (W x D x H) (imperial)
1257.3 x 1016 x 1130.3 mm (49.5 x 40 x 44.5")
Other features
Country of origin
Germany
Quantity per box
1 pc(s)
Retail only
No
Size (imperial)
13.3 cm (5.25")
Country Distributor
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)