location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q7973A art paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q7973A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7973A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160873725 show
Category:
Good-quality paper, usually white, which is used for drawing or painting. Comes in various sizes including A4 and A3 .
Art Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Mar 2014
Product end of life date
data sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit http:///go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q7973A art paper :
The long product name of HP Q7973A art paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Matte Litho-realistic Paper 270 gsm-914 mm x 30.5 m (36 in x 100 ft)
More>>>
HP Q7973A art paper:
The official description of HP Q7973A art paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Matte Litho-realistic Paper is a natural-white art paper with the look, feel and longevity of a heavy, matte offset paper. See a wide range of rich colours on the smooth surface of this cost-effective alternative to high-end fine art papers.

Produce high-quality poster art and reproductions. HP Matte Litho-realistic Paper, with a colour-stable coating, has the look and feel of heavy, offset paper.



Deliver prints that withstand the test of time. Providing durable performance – indoors, away from direct sun, up to 200 years[1], in-window up to 1 years unlaminated, up to 2 years laminated[2] – on this colour-stable, lignin-free paper.



To provide trouble-free printing, HP printing materials are designed together with HP Designjet printers and HP inks. HP Matte Litho-realistic Paper provides excellent image quality with instant handling and flexible processing.

Short summary description HP Q7973A art paper:
This short summary of the HP Q7973A art paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q7973A, Matte

Long summary description HP Q7973A art paper:
This is an auto-generated long summary of HP Q7973A art paper based on the first three specs of the first five spec groups.

HP Q7973A. Size (imperial): 15 cm (5.9"), Finish type: Matte. Weight: 8.3 kg, Dimensions (WxDxH): 960 x 150 x 150 mm, Package dimensions (WxDxH): 960 x 150 x 150 mm. Package weight: 8.3 kg. Doesn't contain: Acid. Quantity per box: 1 pc(s), Pallet gross weight: 316 kg, Products per pallet: 35 pc(s)

Features
Size (imperial)
15 cm (5.9")
Finish type
Matte
Weight & dimensions
Weight
8.3 kg
Dimensions (WxDxH)
960 x 150 x 150 mm
Package dimensions (WxDxH)
960 x 150 x 150 mm
Packaging data
Package weight
8.3 kg
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating temperature (T-T)
59 - 86 °F
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
40 - 60%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Sustainability
Doesn't contain
Acid
Technical details
Package dimensions (W x D x H)
960.1 x 149.9 x 149.9 mm (37.8 x 5.9 x 5.9")
Retail only
No
Logistics data
Pallet dimensions (W x D x H) (imperial)
1080 x 838.2 x 1160 mm (42.5 x 33 x 45.7")
Pallet dimensions (W x D x H)
1080 x 838 x 1160 mm
Quantity per box
1 pc(s)
Pallet gross weight
316 kg
Products per pallet
35 pc(s)