location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Plus White Satin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7920A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160865072 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP Premium Plus White Satin
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 286 g/m²
  • - Finish type: Satin
  • - White
Long product name HP Premium Plus White Satin :
The long product name of HP Premium Plus White Satin. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Plus - 286 g/m2, White
More>>>
HP Premium Plus White Satin:
The official description of HP Premium Plus White Satin as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Premium Plus Satin Photo Paper produces consistent quality and color stability for beautiful prints. Tested at environmental and light extremes, this media delivers vivid images that resist fading up to 82 years.

Short summary description HP Premium Plus White Satin:
This short summary of the HP Premium Plus White Satin data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Plus, Satin, 286 g/m², White, 15 - 35 °C, 20 - 80%

Long summary description HP Premium Plus White Satin:
This is an auto-generated long summary of HP Premium Plus White Satin based on the first three specs of the first five spec groups.

HP Premium Plus. Finish type: Satin, Media weight: 286 g/m², Product colour: White

Features
Product colour
White
Finish type *
Satin
Media weight *
286 g/m²
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%