location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Advanced Glossy -60 sht/10 x 15 cm borderless photo paper

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Glossy Photo Paper-60 sht/10 x 15 cm borderless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7863A
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2023 15:23:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 daymanufacturer will replace if defective
Long product name HP Advanced Glossy -60 sht/10 x 15 cm borderless photo paper :
The long product name of HP Advanced Glossy -60 sht/10 x 15 cm borderless photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

New Advanced Glossy Paper - 10cm 4-Inch x 15cm 6-Inch with tab - 60 s
More>>>
HP Advanced Glossy -60 sht/10 x 15 cm borderless photo paper:
The official description of HP Advanced Glossy -60 sht/10 x 15 cm borderless photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.




Short summary description HP Advanced Glossy -60 sht/10 x 15 cm borderless photo paper:
This short summary of the HP Advanced Glossy -60 sht/10 x 15 cm borderless photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Advanced Glossy Photo Paper-60 sht/10 x 15 cm borderless, 20.6 mm, 123.8 mm, 181 mm, 260 g, 1 pc(s), 123.8 mm

Long summary description HP Advanced Glossy -60 sht/10 x 15 cm borderless photo paper:
This is an auto-generated long summary of HP Advanced Glossy -60 sht/10 x 15 cm borderless photo paper based on the first three specs of the first five spec groups.

HP Advanced Glossy Photo Paper-60 sht/10 x 15 cm borderless. Width: 20.6 mm, Depth: 123.8 mm, Height: 181 mm. Quantity per pack: 1 pc(s), Package width: 123.8 mm, Package depth: 20.6 mm. Pallet gross weight: 694 g, Layers per pallet: 8 pc(s), Products per pallet: 2080 pc(s)

Weight & dimensions
Width
20.6 mm
Depth
123.8 mm
Height
181 mm
Weight
260 g
Packaging data
Quantity per pack
1 pc(s)
Package width
123.8 mm
Package depth
20.6 mm
Package height
181 mm
Package weight
300 g
Logistics data
Pallet gross weight
694 g
Layers per pallet
8 pc(s)
Products per pallet
2080 pc(s)
Master (outer) case gross weight
3.2 g
Products per master (outer) case
10 pc(s)
Pallet dimensions (W x D x H)
1171.58 x 1006.48 x 1282.7 mm