Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P3005x Printer 1200 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P3005x Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7816A#202
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13788
This statistic is based on the 92193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90109 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
GS Certificate LJ P3005 M3027 M3035-MFP Series BOISB-0406-01 -02 (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-yearreturn to HP authorized service centerstandard statement: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP LaserJet P3005x Printer 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet P3005x Printer 1200 x 1200 DPI A4

Enable productivity with fast, flexible monochrome HP LaserJet printing. Accomplish more with speeds of up to 33 ppm. Enjoy easy connectivity, integrated full-featured networking, paper handling options and best print quality with true 1200 dpi.
More>>>
HP LaserJet P3005x Printer 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet P3005x Printer 1200 x 1200 DPI A4 as supplied by the manufacturer

Count on solid performance with the reliable HP LaserJet P3005 Printer series that’s built for productivity. Get more done with a fast first page out in 9.5 seconds even from Powersave mode, and speeds of up to 33 ppm. HP print cartridge technology [p1] works with the printing system to deliver professional quality business documents with true 1200 dpi at full engine speed. Easy connectivity and integrated full-featured networking [p2] mean you can share the printer without interruption.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet P3005x Printer 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P3005x Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P3005x Printer, 1200 x 1200 DPI, A4, 33 ppm, Network ready

Long summary description HP LaserJet P3005x Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P3005x Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P3005x Printer. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Network ready

Printing
Colour *
The main colour of the product.
No
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
33 ppm
Time to first page (black, normal)
9.5 s
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
100000 pages per month
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
250 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
250 sheets
Paper handling
Maximum ISO A-series paper size *
The maximum paper size the device can handle, defined by ISO A-series.
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
207.4 x 347.1 mm
Paper tray media types *
Bond paper,Envelopes,Labels,Plain paper,Recycled paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
Non-ISO print media sizes
Executive, Legal, Letter
Duplex media weight
60 - 120 g/m²
Media types supported
The types of media which can be used with this product.
Paper (bond, colour, letterhead, plain, preprinted, prepunched, recycled, rough), envelopes, labels, cardstock, transparencies, user-defined
Media size (tray 1)
76 x 127 - 216 x 356 mm
Media weight (tray 1)
60 - 200 g/m²
Network
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk, DLC/LLC, IP Direct Mode, LPD2, FTP Printing (may require software from the NOS or third-party vendor), IPP2, Netware NDS, Bindery, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP, Auto-IP, Apple Bonjour Compatible (Mac OS X 10.2.4 and higher)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
80 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
320 MB
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor model
The model number for the processor in a computer.
Motorola ColdFire V5
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power consumption (PowerSave)
9 W
Power consumption (off)
0.2 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.2.8, 10.3.9, 10.4.3; 200 MB available hard disk space; USB (compatible with USB 2.0 specifications) port or IEEE 1284-B compliant parallel port; CD-ROM drive
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32.5 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
425 x 780 x 474 mm
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 1000 x 2283 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
21.3 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
425 x 410 x 474 mm
Packaging data
Package weight
Weight of the packaged product.
26.4 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Print drivers and installation software on CD-ROM; Microsoft Windows Installer; Macintosh Installer; HP PCL 5e, HP PCL 6 print drivers for Windows 2000, XP Home, XP Professional; HP postscript level 3 emulation for Windows 2000, XP Home, XP Professional
Logistics data
Pallet weight
340.1 kg
Number of layers per pallet
8
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
12 pc(s)
Other features
Print quality (black, draft quality)
600 DPI
Standard input capacity for transparencies
75
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
15 - 32.5 °C
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
I/O ports
An interface on a device to which you can connect another device.
1 x USB 2.0 1 x EIO
Custom media sizes
76 x 127 - 216 x 356 mm
Standard media sizes
A4, A5, B5 (JIS), letter, legal, executive
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Other features
Typefaces
List of typefaces included and any qualifications.
103
Media weights by paper path
60 - 200 g/m²; 60 - 120 g/m²
Standard output capacity for envelopes
10 sheets
Minimum system requirements
Microsoft Windows 2000, XP Home, XP Professional: 1 GHz processor, 512 MB RAM (Windows VistaTM, check user guide for minimum hard drive space); 333 MHz processor, 64 MB RAM; Server 2003: 550 MHz processor, 128 MB RAM; 200 MB of available hard disk space (all systems)
Envelope feeder
Indicates whether this feature is available on this product and its capacity
No
Printer management
Printer management software used by this product included as standard
HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, Easy Printer Care
Acoustic power emissions
Level of sound power per ISO 9296.
6.5 B(A)
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
51 dB
Power requirements
100 - 127V / 220 - 240V, 50/60 Hz (+/- 2 Hz)
Duplex print options
Description of available duplex options.
Automatic (standard)
Print speed (black, best quality, A4)
33 ppm
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies.
CISPR 22: 1993+A1+A2/EN 55022: 1994+A1+A2 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (US), ICES-003, Issue 4 (Canada), GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC with CE Marking (EU)
Standard input trays
3
Networking features
Ethernet, Fast Ethernet
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
1200 x 1200 DPI
Wireless option type
Optional, enable via I/O ports with purchase of wireless adapter
Standard output capacity for transparencies
75 sheets
Driver updates
Description of driver upgrade characteristics for the product
Most recent printer drivers and software for all supported operating systems available at http://www.hp.com/support/LJP3005
Duplex supported media size
List of duplex media sizes this product can accept; in specified order as in the example
A4, letter, legal, executive (JIS)
Media handling
Sheetfed
Memory technology
List of technologies relating to memory enhancement
Memory Enhancement technology (MEt)
Control panel
Description of the control panel of the product; including the available buttons; and the function of each button
Graphical display with up to 2 lines of text; Help button to provide information about the message on the display; Back button to back up in menus or exit menus; Pause/Resume button to pause and resume printing; Up Arrow button to navigate to previous item in list or increase value of numerical items; Down Arrow button to navigate to next item in list or decrease value of numerical items; Select button to open and navigate menus, clear error conditions, save selected items, and perform action highlighted; Cancel Job button to cancel print jobs; Ready, Data, and Attention lights to provide status
Maximum paper trays
3
Media size (tray 2)
A4, A5, B5 (JIS), letter, legal, executive
Media type and capacity (tray 2)
500
Media weight (tray 2)
60 - 120 g/m²
Media weight (tray 3)
60 - 120 g/m²
Paper handling standard/input
List of the standard input paper handling options available with this product
100-sheet multi-purpose tray, 500-sheet input tray, 500-sheet input tray, automatic duplex printing
Paper handling standard/output
List of the standard output paper handling options available with this product
250-sheet output bin, 100-sheet rear output bin
Power consumption (active)
600 W
Safety
List of regulatory safety standards for all countries in which this product has been certified.
IEC 60950 (International), EN 60950 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A11+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe)
Security management description
Description of security management characteristics of the product
Advanced security: SNMPv3, SSL/TLS (HTTPS), 802.1X Authentication (EAP-PEAP, EAP-TLS), IPsec (requires Jetdirect 635n)
Downloadable software
List of software available to download for the product bundle; including manufacturer and coined name
Windows Installer, HP PCL 5e driver, HP PCL 6 driver, HP postscript level 3 emulation driver, HP Web Jetadmin, Macintosh installer, Macintosh postscript driver, PostScript Printer Description (PPD) files, IBM drivers, OS/2 PCL 5 or PCL 6 printer driver, OS/2 PS printer driver, UNIX model scripts, Linux drivers, HP OpenVMS drivers
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
OS/2, UNIX, Linux, HP OpenVMS Windows 98 SE, 2000, Me, XP Home, XP Professional, Server 2003; Mac OS v10.2.8, 10.3.9, 10.4.3
Package dimensions (W x D x H)
600.2 x 496.1 x 711.2 mm (23.6 x 19.5 x 28")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2301.2 mm (47.3 x 39.4 x 90.6")
Pallet weight (imperial)
339.4 kg (748.2 lbs)
Product dimensions when open (LxWxD)
42.4 cm (16.7")
Weight (imperial)
Without toner cartridge 47 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
51 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
9.5 s
First page out (black&white, letter, ready)
9.5 s
First page out (black&white, letter, sleep)
9.5 s
Media sizes supported (imperial)
Letter, legal, executive, 8.5 x 13 in, envelopes
Operating altitude (imperial)
10000 ft
Package weight (imperial)
26.4 kg (58.1 lbs)
Print speed (black, best quality, letter)
Up to 35 ppm
Size (imperial)
Physical dimension.
42.4 cm (16.7")
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Maximum input capacity (tray 1)
100 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
2.642 kWh/Week
Recommended media weight (duplex, imperial)
16 to 32 lb
UNSPSC-code
43212105
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
600 x 500 x 720 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:37
Uk has collected 12 expert reviews for HP LaserJet P3005x Printer 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:37
Nl heeft 12 proffesionele recensies verzameld voor HP LaserJet P3005x Printer 1200 x 1200 DPI A4. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:37
Fr a recueilli 12 avis d’experts pour HP LaserJet P3005x Printer 1200 x 1200 DPI A4 et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:37
De hat 12 Expertenmeinungen über HP LaserJet P3005x Printer 1200 x 1200 DPI A4 eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:37
Testseek ha raccolto 12 recensioni da parte di esperti per HP LaserJet P3005x Printer 1200 x 1200 DPI A4 e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:37
Es ha coleccionado 12 opiniones de expertos para HP LaserJet P3005x Printer 1200 x 1200 DPI A4 y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:37
Dk har samlet 12 ekspertanmeldelser for HP LaserJet P3005x Printer 1200 x 1200 dpi A4 og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:37
Se har samlat in 12 experttester för HP LaserJet P3005x Printer 1200 x 1200 DPI A4 och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-25 06:29:36
Go into most medium-to-large offices in this country and the likelihood is that you'll be able to spy an HP printer somewhere in the room. The company's printers, specifically its lasers, are universally popular. And from the?performance of the LaserJe...
Bottom line Yet another solid HP laser, but it’s beaten by ?rivals in virtually every key area...
50%
alphr.com
Updated:
2015-06-25 06:29:36
Go into most medium-to-large offices in this country and the likelihood is that you'll be able to spy an HP printer somewhere in the room. The company's printers, specifically its lasers, are universally popular. And from the performance of the LaserJe...
Bottom line Cheap to run and yet another solid HP laser, but it's beaten by rivals in virtually every key area...
50%
goodgearguide.com.au
Updated:
2015-06-25 06:29:36
Sitting at the top of HP’s P3005 series of mono laser printers, the LaserJet P3005x is double the price of its base model counterpart. It adds a bevy of features, including more memory, an Ethernet connection and a third paper cassette. Residing at the...
Good Embedded Web server, fast print times, fantastic print quality, increased paper input capacity, automatic duplexing is standard...
Bad Expensive, no way to secure optional cassette tray...
Bottom line The LaserJet P3005x offers a huge amount of features, so it can deal with a wide range of situations where delivering good quality mono printing is important. Although the P4015n out-specs the P3005x in quality and performance at the same price, the P...
75%
Chip.de
Updated:
2015-06-25 06:29:36
Wenn es um günstige Massenabfertigung geht, hat der HP LaserJet P3005 derzeit die Nase vor. In welcher Kategorie er wie gut ist, zeigt unser Testbericht.
93%
v3.co.uk
Updated:
2015-06-25 06:29:36
Boring it may be, but this business laser is worth a second look...
60%
trustedreviews.com
Updated:
2015-06-25 06:29:36
The mono office laser printer is still one of HP's core products and the LaserJet P3005x is a fast and versatile member of its latest generation. It comes as standard with duplex capability and two paper trays, each of which can take a full, 500-sheet rea...
80%
smartson.se
Updated:
2015-06-25 06:29:36
HP LaserJet P3005 är en laserskrivare för svartvita utskrifter som får beröm av testarna för kvaliteten och hastigheten. Väljer man en mer avancerad modell blir priset lite högt.
0%
Customer service details
Array